- Connector Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Mounting Type
- Termination
- Contact Finish
- Factory Lead Time
Attribute column
Manufacturer
HARTING Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Number of Positions Loaded | Contact Finish | UL Flammability Code | Connector Style | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17011542056 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17021752041 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17151692208 HARTING | In Stock | - | Datasheet | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | AB 25 | - | ROHS3 Compliant | ||
![]() 17520722106 HARTING | In Stock | - | Datasheet | - | Flanges | Through Hole, Right Angle | - | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 72 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 72 | All | Gold | 94V-0 | - | Mating Guide | ROHS3 Compliant | ||
![]() 17122502211 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17030772019 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17021752233 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17541441802 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole, Right Angle | - | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | All | Gold | 94V-0 | - | - | ROHS3 Compliant | ||
![]() 17151251201 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | NOT SPECIFIED | 150V | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 125 | 5 | STANDARD: IEC 61076-4-101, POLARIZED, SHROUDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 125 | All | Gold or Gold-Palladium | 94V-0 | AB 25 | - | ROHS3 Compliant | ||
![]() 17030552214 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17151692002 HARTING | In Stock | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | AB 25 | - | ROHS3 Compliant | ||
![]() 17041544201 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 5 + 2 | 44 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | All | Gold or Gold-Palladium | - | B 22 | - | ROHS3 Compliant | ||
![]() 17011102015 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17030552602 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17441442206 HARTING | In Stock | - | - | - | - | - | - | - | - | - | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17112204205 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17131274004 HARTING | In Stock | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | AB 19 | - | ROHS3 Compliant | ||
![]() 17021502023 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | ROHS3 Compliant | ||
![]() 17011052201 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | - | har-bus® HM | - | - | Obsolete | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | RoHS Compliant | ||
![]() 17021752028 HARTING | In Stock | - | - | - | - | Through Hole | - | - | -55°C~125°C | - | har-bus® HM | - | - | Obsolete | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | Gold or Gold-Palladium | - | - | - | RoHS Compliant |