- Connector Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Mounting Type
- Termination
- Contact Finish
- Factory Lead Time
Attribute column
Manufacturer
HARTING Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Number of Positions Loaded | Contact Finish | Contact Gender | UL Flammability Code | Termination Type | Connector Style | Contact Finish Termination | Connector Usage | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17030772001 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | NOT SPECIFIED | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 77 (55 + 22 Ground) | 5 + 2 | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 77 | - | All | Gold or Gold-Palladium | - | 94V-0 | - | C 11 | - | - | Board Guide, Shielded | ROHS3 Compliant | ||
![]() 17063081203 HARTING | In Stock | - | - | 7 Weeks | Through Hole | - | NOT SPECIFIED | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 308 (220 + 88 Ground) | 5 + 2 | PICMG, STANDARD: IEC 61076-4-101, 88 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 308 | - | All | Gold or Gold-Palladium | - | 94V-0 | - | MONOBLOCK | - | CompactPCI Hot Swap | - | ROHS3 Compliant | ||
![]() 17420721202120 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17451441441201120 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17410721202120 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17551442107 HARTING | In Stock | - | - | - | BOARD | GOLD/NICKEL | - | RIGHT ANGLE | - | - | - | e4 | - | Obsolete | - | - | EAR99 | BOARD CONNECTOR | - | 6 | STANDARD: IEC 61076-4-101 | 8536.69.40.40 | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | 144 | 2mm | - | - | FEMALE | 94V-0 | PRESS FIT | - | GOLD NICKEL | - | - | - | ||
![]() 17430721401120 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17410721201120 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |