- Connector Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Mounting Type
- Termination
- Contact Finish
- Factory Lead Time
Attribute column
Manufacturer
HARTING Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Polarization Key | Connector Style | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Connector Usage | Features | Length | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17341101101 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | NOT SPECIFIED | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 110 | 5 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | Right Angle | 23.4mm | All | 1A | ONE | - | Gold | - | - | - | - | RECTANGULAR | - | 94V-0 | - | - | SQ PIN-SKT | - | - | - | - | - | AB 22 | 2 mm | - | RECTANGULAR | - | - | 0.079 inch | - | - | 43.9mm | - | - | ROHS3 Compliant | - | ||
![]() 17041541203 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Copper | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 154 (110 + 44 Ground) | 5 + 2 | Male | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | Straight | 15.4mm | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | 154 | - | - | 94V-0 | - | - | - | - | - | 2 mm | - | - | B 22 | - | - | - | - | - | - | CompactPCI | Shielded | 44mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 17130952201 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | NOT SPECIFIED | - | 750V | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 95 | 5 | Male | STANDARD: IEC 61076-4-101 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 95 | Straight | 15.4mm | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2 mm | - | - | AB 19 | - | - | - | - | - | - | Backplane-to-Daughtercard | - | 38mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 17122502001 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | NOT SPECIFIED | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 250 (200 + 50 Ground) | 8 + 2 | - | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 250 | - | - | All | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17030662202 HARTING | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17011322213 HARTING | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17041541201 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | NOT SPECIFIED | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | 5 + 2 | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 154 | - | - | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | B 22 | - | - | - | - | - | - | Backplane-to-Daughtercard | Shielded | - | - | - | ROHS3 Compliant | - | ||
![]() 17021751201 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | NOT SPECIFIED | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 175 (125 + 50 Ground) | 5 + 2 | - | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 175 | - | - | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | B 25 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17151252201 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | NOT SPECIFIED | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 125 | 5 | Male | STANDARD: IEC 61076-4-101, POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 125 | - | - | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2 mm | - | - | AB 25 | - | - | - | - | - | - | Backplane-to-Daughtercard | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 17262201102 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | NOT SPECIFIED | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 220 | 5 | - | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 220 | Right Angle | 23.75mm | All | 1A | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | MONOBLOCK | - | - | - | - | - | - | - | Upper Shield | 93.9mm | - | - | ROHS3 Compliant | - | ||
![]() 17030772201 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 77 (55 + 22 Ground) | 5 + 2 | Male | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | - | - | All | 1A | ONE | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | 0.984 inch | 7 | 77 | RECTANGULAR | 0.606 inch | 94V-0 | 0.528 inch | 1A | SQ PIN-SKT | 20mOhm | 10000000000Ohm | 2 mm | RECEPTACLE | POLARIZED HOUSING | C 11 | - | 250 Cycles | RECTANGULAR | .7506 N | .139 N | - | Backplane-to-Daughtercard | Board Guide, Shielded | - | 0.146 inch | No SVHC | ROHS3 Compliant | - | ||
![]() 17011102227 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17122502210 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17011542405 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17041542006 HARTING | In Stock | - | - | - | - | - | Through Hole | NOT SPECIFIED | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 154 (110 + 44 Ground) | 5 + 2 | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 154 | - | - | All | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | B 22 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17021754006 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17021251005 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17122002207 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17021502202 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17030772403 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |