- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Note
- Number of Rows
- Packaging
- Connector Type
- Number of Positions
- Connector Style
- Pitch
- Series
Attribute column
Manufacturer
HARTING Backplane Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Body/Shell Style | Termination Type | Max Current Rating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Connector Usage | Name of Rows Loaded | Test Voltage | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09062483201 HARTING | In Stock | - | Datasheet | 3 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 48 | - | Glass, Polyester, Thermoplastic | Thermoplastic | 28.349523g | - | WIRE, DISCRETE | NOT SPECIFIED | Copper | - | - | - | 125V | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Housing for Female Sockets | - | 48 (Power) | 125°C | -65°C | Grey | 3 | - | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 48 | Straight | 24.85mm | 2A | - | UL, CSA | COMMERCIAL | - | - | 5.08mm | - | - | - | - | 94V-0 | - | YES | - | 250V | - | - | 15mOhm | 1000000000000Ohm | Contacts Not Included | PLUG | - | 6A | - | - | 1550VAC V | DIN 41612, Type F | 500 Cycles | - | 1.5568 N | 1.112 N | 0.15 inch | STRIP OR LOOSE | Receptacle | D,B,Z | 1.55kV | 24.85mm | 93.9mm | 93.9mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17700004003 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 154 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | - | B 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 02440000002 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer | - | - | - | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | - | Shroud for Male Pins | - | 160 | 125°C | -55°C | - | 5 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 160 | Straight | 15.4mm | 1A | - | - | - | - | - | 2.54mm | - | - | - | - | - | 17mm | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | har-bus® 64 | - | - | - | - | - | - | - | - | - | - | 95mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17700005003 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 133 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | - | B 19 | - | - | - | - | - | - | - | - | - | - | 38.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() 02440000001 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer | - | - | - | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Shroud for Male Pins | - | 160 | 125°C | -55°C | - | 5 | Male | STANDARD: IEC 61076-4-113 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 160 | Straight | 15.4mm | 1A | ONE | - | - | - | 5 | 2.54mm | - | RECTANGULAR | 0.606 inch | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | Contacts Not Included | - | - | - | - | POLARIZED HOUSING | - | har-bus® 64 | - | RECTANGULAR | - | - | 0.1 inch | - | - | Z,A,B,C,D | - | - | 95mm | 2.413m | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09030963214 HARTING | In Stock | - | - | 3 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polycarbonate | Glass | - | - | WIRE, DISCRETE | NOT SPECIFIED | Copper, Gold, Nickel | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Crimp | - | Housing for Female Sockets | - | 96 | 125°C | -65°C | Gray | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Straight | 22.6mm | 2A | - | UL, CSA | COMMERCIAL | - | - | 2.54mm | - | - | 0.417 inch | - | 94V-0 | - | - | - | 250V | - | - | 15MOhm | 1000000000000Ohm | Contacts Not Included | PLUG | - | - | - | POLARIZED HOUSING | 1000VAC V | DIN 41612, Type C | - | - | .9452 N | .9452 N | 0.1 inch | STRIP OR LOOSE | Receptacle | - | 1kV | - | 94.8mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09020643214 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polycarbonate | Glass | - | - | WIRE, DISCRETE | NOT SPECIFIED | Copper | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Housing for Female Sockets | - | 64 | 125°C | -65°C | Gray | 2 | - | - | 8538.90.60.00 | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Straight | 22.6mm | 2A | - | UL, CSA | COMMERCIAL | - | - | 2.54mm | - | - | 0.319 inch | - | 94V-0 | - | - | - | 250V | - | - | - | 1000000000000Ohm | Contacts Not Included | PLUG | - | 2A | - | POLARIZED HOUSING | 1000VAC V | DIN 41612, Type B | - | - | - | - | 0.1 inch | STRIP OR LOOSE | Receptacle | A,B | - | - | 94.8mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17700006001 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 127 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | - | AB 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17700002001 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 175 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | - | B 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17700003002 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 55 | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | C 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09040323215 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Socket | Free Hanging (In-Line) | - | GLASS FILLED POLYETHYLENE | - | Thermoplastic | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Module without Contacts | - | 32 (Power) | - | - | - | 2 | Female | COMPATIBLE CONTACTS: 09060006464; 09060006461 | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | Straight | - | 6A | - | UL, CSA | COMMERCIAL | 3.74 inch | - | - | 32 | - | 0.417 inch | - | - | - | YES | 1.043 inch | - | - | - | 20mOhm | 1000000000000Ohm | Contacts Not Included | PLUG | - | - | - | ENDS | - | DIN 41612, Type D | - | RECTANGULAR | - | - | - | STAMPED, LOOSE | Receptacle | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02440000003 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer | - | - | - | - | NOT SPECIFIED | Copper | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Shroud for Male Pins | - | 160 | 125°C | -55°C | - | 5 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 160 | Straight | 15.4mm | 1A | - | UL | COMMERCIAL | - | - | 2.54mm | - | - | 0.606 inch | FEMALE | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | POLARIZED HOUSING | - | har-bus® 64 | - | - | - | - | - | - | - | Z,A,B,C,D | - | - | 95mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09030009950 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | - | UL | COMMERCIAL | - | - | - | - | - | - | FEMALE | - | - | - | - | - | 2A | - | 20mOhm | 1000000000000Ohm | Contacts Not Included | - | - | - | - | POLARIZED HOUSING | - | DIN 41612, Type C, Type R | - | - | - | - | 0.1 inch | - | - | A,B,C | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09230009950 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Shroud for Male Pins | 2Ohm | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | DIN 41612, Type 2C, Type 2R | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09260243201 HARTING | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | GLASS FILLED POLYETHYLENE | - | - | - | - | WIRE, DISCRETE | NOT SPECIFIED | - | GLASS FILLED THERMOPLASTIC | 125°C | -65°C | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Sockets | - | 24 | - | - | - | 3 | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 24 | - | - | - | - | VDE,CSA | COMMERCIAL | 2.126 inch | - | - | - | - | - | - | 94V-0 | - | YES | 0.996 inch | - | - | - | - | 1000000000000Ohm | Contacts Not Included | PLUG | CRIMP | - | - | - | 1550VAC V | Power | 500 Cycles | - | 1.5568 N | 1.112 N | 0.15 inch | STRIP OR LOOSE | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17700007003 HARTING | In Stock | - | - | 4 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | yes | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 154 | - | - | - | 7 | - | - | - | - | NO | NO | NO | - | - | - | 0.079 2.00mm | - | Straight | 15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | - | AB 22 | - | - | - | - | - | - | - | - | - | - | 44.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 02050000005 HARTING | In Stock | - | - | 7 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | NOT SPECIFIED | Copper | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Crimp | - | Housing for Female Sockets | - | 160 | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | har-bus® 64 | - | - | - | - | - | - | Receptacle | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09040323213 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 32 | - | Polycarbonate | Thermoplastic | - | - | WIRE, DISCRETE | NOT SPECIFIED | Copper | - | - | - | 125V | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Crimp | - | Housing for Female Sockets | - | 32 (Power) | 125°C | -65°C | - | 2 | - | - | - | 125V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 32 | Straight | 26.3mm | 6A | ONE | UL, CSA | COMMERCIAL | - | - | 5.08mm | - | - | 0.417 inch | - | 94V-0 | - | YES | - | 125V | - | BELLOWED TYPE | 20mOhm | 1000000000000Ohm | Contacts Not Included | PLUG | - | 6A | - | POLARIZED HOUSING | 1550VAC V | DIN 41612, Type D | - | RECTANGULAR | 1.5568 N | - | - | STRIP OR LOOSE | Receptacle | A,C | - | - | 94.78mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09030009956 HARTING | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | LOCKING | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | EAR99 | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | - | UL | COMMERCIAL | - | - | - | - | - | - | FEMALE | - | - | - | - | - | 2A | - | 20mOhm | 1000000000000Ohm | Contacts Not Included | - | - | - | - | POLARIZED HOUSING | - | DIN 41612, Type C, Type R | - | - | - | - | 0.1 inch | - | - | A,B,C | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09030009964 HARTING | In Stock | - | - | 4 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Screw | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | Straight | 14.65mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | DIN 41612, Type C, Type R | - | - | - | - | - | - | - | - | - | - | 94.9mm | - | - | ROHS3 Compliant | - | Lead Free |