- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Note
- Number of Rows
- Packaging
- Connector Type
- Number of Positions
- Connector Style
- Pitch
- Series
Attribute column
Manufacturer
HARTING Backplane Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Note | Body/Shell Style | Termination Type | Max Current Rating | Connector Support Type | Polarization Key | Connector Style | Contact Pattern | Mating Contact Row Spacing | Contact Design | Connector Usage | Wire Size (Max) | Name of Rows Loaded | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09030009967 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Screw | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | DIN 41612, Type C, Type R | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09060163302 HARTING | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | GLASS FILLED POLYETHYLENE | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | - | Housing for Female Sockets | - | 16 (Power) | - | - | - | 1 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 16 | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Contacts Not Included | - | CRIMP | - | - | - | DIN 41612, Type F | - | - | - | Receptacle | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17700006004 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 127 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | AB 19 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17700007001 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | yes | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 154 | - | - | - | 7 | - | - | - | NO | NO | NO | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | AB 22 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09250303217 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | Housing for Female Sockets | - | 30 | - | - | Gray | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | DIN 41612, Type 3C | - | - | - | Receptacle | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09030009959 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | LOCKING | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | UL | COMMERCIAL | - | - | - | FEMALE | - | - | - | - | 2A | 20mOhm | 1000000000000Ohm | Contacts Not Included | - | - | - | - | POLARIZED HOUSING | DIN 41612, Type C, Type R | - | 0.1 inch | - | - | - | A,B,C | - | - | - | ROHS3 Compliant | - | ||
![]() 09030009953 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | LOCKING | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | UL | COMMERCIAL | - | - | - | FEMALE | - | - | - | - | 2A | 20mOhm | 1000000000000Ohm | Contacts Not Included | - | - | - | - | POLARIZED HOUSING | DIN 41612, Type C, Type R | - | 0.1 inch | - | - | - | A,B,C | - | - | - | ROHS3 Compliant | - | ||
![]() 09030009963 HARTING | In Stock | - | - | 4 Weeks | - | Screw | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | WIRE WRAP | - | - | - | DIN 41612, Type C, Type R | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17700005004 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | Plastic | - | - | - | - | Bulk | har-bus® HM | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 133 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | B 19 | - | - | - | - | - | - | - | 38.4mm | - | ROHS3 Compliant | - | ||
![]() 02440000008 HARTING | In Stock | - | - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 160 | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | har-bus® 64 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09030963217 HARTING | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | - | Housing for Female Sockets | - | 96 | - | - | Gray | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | CRIMP | - | - | - | DIN 41612, Type R | - | - | - | Receptacle | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09050009914 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Solder | - | Shroud for Male Pins | - | 48 | - | - | - | 5 | Female | - | - | NO | NO | NO | - | - | - | 2.54mm | - | Straight | 15.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | DIN 41612, Type E | - | - | - | - | - | - | Locking Latch | 95mm | - | ROHS3 Compliant | - | ||
![]() 17700002004 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 175 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CONNECTOR ACCESSORY | - | B 25 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09050483204 HARTING | In Stock | - | - | 4 Weeks | - | - | Free Hanging (In-Line) | GLASS FILLED POLYETHYLENE | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | - | 48 (Power) | - | - | - | 2 | - | COMPATIBLE CONTACTS: 09060006464; 09060006461 | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 48 | - | - | - | UL, CSA | COMMERCIAL | 3.74 inch | - | 0.618 inch | - | - | - | YES | 1.043 inch | - | - | 1000000000000Ohm | Contacts Not Included | PLUG | CRIMP | - | - | ENDS | DIN 41612, Type E | RECTANGULAR | - | STAMPED, LOOSE | Receptacle | 16 AWG | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09045323213 HARTING | In Stock | - | - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Crimp | - | Housing for Female Sockets | - | 32 (Power) | 125°C | -55°C | - | 2 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | Straight | - | 6A | - | - | - | 32 | - | - | - | - | - | - | - | 15mOhm | - | Contacts Not Included | - | - | - | - | - | DIN 41612, Type D | - | - | - | Receptacle | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09230483217 HARTING | In Stock | - | - | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polycarbonate | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | - | yes | Active | 1 (Unlimited) | Crimp | - | Housing for Female Sockets | - | 48 | 125°C | -55°C | Gray | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | Straight | - | 2A | - | - | - | - | - | - | - | Grey | - | - | - | 20mOhm | - | Contacts Not Included | - | - | 2A | - | - | DIN 41612, Type 2C, Type 2R | - | - | - | Receptacle | - | - | - | 54.8mm | No SVHC | ROHS3 Compliant | - | ||
![]() 17700003001 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | har-bus® HM | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 55 | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | C 11 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09030009957 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Press-Fit | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | UL | COMMERCIAL | - | - | - | FEMALE | - | - | - | - | 2A | 20mOhm | 1000000000000Ohm | Contacts Not Included | - | - | - | - | POLARIZED HOUSING | DIN 41612, Type C, Type R | - | 0.1 inch | - | - | - | A,B,C | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09030009962 HARTING | In Stock | - | - | 9 Weeks | - | Screw | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | - | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | WIRE WRAP | - | - | - | DIN 41612, Type C, Type R | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09230009952 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 2Ohm | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | DIN 41612, Type 2C, Type 2R | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |