- Number of Positions
- Pitch
- Number of Rows
- Contact Plating
- Termination Style
- Product
- Accessory Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Features
- Mfr
- Package
Attribute column
Manufacturer
HARTING Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Overall Contact Length | Insulation Resistance | Accessory Type | Product | Mounting Angle | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15728362701000 HARTING | In Stock | - | - | Gold | Surface Mount, Through Hole | Rectangular, Square | Liquid Crystal Polymer (LCP) | - | Gold | 0.181 (4.60mm) | Copper Alloy | 200 | - | - | Liquid Crystal Polymer (LCP) | - | + 125 C | HARTING | - 55 C | SMD/SMT, Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 50 VAC, 120 VDC | -55°C ~ 125°C | Cut Tape | har-flex® | Solder | Header | - | 8 Power, 36 Signal | - | 2 | Push-Pull | Male Blade; Male Pin | 21.5A | 1.27 mm, 2.54 mm | - | 0.319 (8.10mm) | Board to Board or Cable | All | 21.5 A | - | Black | Solder | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | 100 GOhms | - | Connectors | Straight | Board Guide, Pick and Place, Solder Retention | - | - | UL94 V-0 | ||
![]() 15724162601000 HARTING | In Stock | - | - | Gold | Surface Mount | Rectangular, Square | Liquid Crystal Polymer (LCP) | - | Gold | 0.181 (4.60mm) | Copper Alloy | 280 | - | - | Liquid Crystal Polymer (LCP) | - | + 125 C | HARTING | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 50 VAC, 120 VDC | -55°C ~ 125°C | Cut Tape | har-flex® | Solder | Header | - | 4 Power, 16 Signal | - | 2 | Push-Pull | Male Blade; Male Pin | 20A | 1.27 mm, 2.54 mm | - | 0.319 (8.10mm) | Board to Board or Cable | All | 20 A | - | Black | Solder | - | - | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | 100 GOhms | - | Connectors | Straight | Board Guide, Pick and Place, Solder Retention | - | - | UL94 V-0 | ||
![]() 02095001019 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02529010401 HARTING | In Stock | - | - | - | PCB Mount | - | - | Straight | - | - | - | 20 | Harting har-modular Series Connectors | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | Har-Modular | - | - | Connector | 1 Position | - | 1 Row | - | - | - | 10.16 mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Connector Modules | - | - | - | - | - | ||
![]() 02519041202 HARTING | In Stock | - | - | Gold | Through Hole, Right Angle | Square | - | Angled | Gold | - | Copper Alloy | 20 | - | - | Polyamide (PA), Nylon | - | - | HARTING | - | - | Bulk | 5.08mm | Active | - | - | -55°C ~ 125°C | - | Har-Modular | Solder | Header | - | 4 Position | - | 2 Row | Push-Pull | Male Pin | 6A | 3 mm | - | 0.579 (14.70mm) | Board to Cable/Wire | All | - | 0.200 (5.08mm) | Black | Solder Pin | 0.200 (5.08mm) | 0.118 (3.00mm) | Shrouded - 2 Wall | 4 | Tin | - | - | - | - | Headers | - | - | - | - | UL94 V-0 | ||
![]() 02519000004 HARTING | In Stock | - | - | - | - | - | - | Angled | - | - | - | 20 | Harting har-modular Series Connectors | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | Har-Modular | - | - | - | 1 Position | - | 1 Row | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Modules | - | Board Lock | - | - | - | ||
![]() 02519010401 HARTING | In Stock | - | - | - | - | - | - | Angled | - | - | - | 20 | Harting har-modular Series Connectors | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | Har-Modular | - | - | - | 1 Position | - | 1 Row | - | - | - | 10.16 mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Connector Modules | - | - | - | - | - | ||
![]() 02539091103 HARTING | In Stock | - | - | Gold | Through Hole | Square | - | Straight | Gold | - | Copper Alloy | 20 | - | - | Polyamide (PA), Nylon | - | - | HARTING | - | - | Bulk | 2.54mm | Active | - | - | -55°C ~ 125°C | - | Har-Modular | Solder | Header | - | 9 Position | - | 3 Row | Push-Pull | Male Pin | 2A | 2.54 mm | - | 0.494 (12.55mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | Solder Pin | 0.100 (2.54mm) | 0.189 (4.80mm) | Shrouded - 2 Wall | 9 | Tin | - | - | - | - | Headers | - | - | - | - | UL94 V-0 | ||
![]() 02095001008 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02095001018 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02539041201 HARTING | In Stock | - | - | Gold | Through Hole | Square | - | Straight | Gold | - | Copper Alloy | 20 | - | - | Polyamide (PA), Nylon | - | - | HARTING | - | - | Bulk | 5.08mm | Active | - | - | -55°C ~ 125°C | - | Har-Modular | Solder | Header | - | 4 Position | - | 2 Row | Push-Pull | Male Pin | 6A | 5.08 mm | - | 0.494 (12.55mm) | Board to Cable/Wire | All | - | 0.200 (5.08mm) | Black | Solder Pin | 0.200 (5.08mm) | 0.189 (4.80mm) | Shrouded - 2 Wall | 4 | Tin | - | - | - | - | Headers | - | - | - | - | UL94 V-0 | ||
![]() 09031246921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02095001009 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02095001021 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02095001011 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02539031301 HARTING | In Stock | - | - | Silver | Through Hole | Rectangular | - | Straight | Silver | - | Copper Alloy | 10 | - | - | Polyamide (PA), Nylon | - | - | HARTING | - | - | Tube | 5.08mm | Active | - | - | -55°C ~ 125°C | - | Har-Modular | Solder | Header | - | 3 Position | - | 1 Row | Push-Pull | Male Blade | 15A | 5.08 mm | - | 0.494 (12.55mm) | Board to Cable/Wire | All | - | 0.200 (5.08mm) | Black | Solder Pin | - | 0.189 (4.80mm) | Shrouded - 2 Wall | 3 | - | - | - | - | - | Headers | - | - | - | - | UL94 V-0 | ||
![]() 02095001026 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02095001020 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 02095001024 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | PCB Connector | Har-Modular Series | - | - | - | HARTING | - | - | Bulk | - | Active | - | - | - | - | har-modular® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Rail | Accessories | - | - | - | - | - | ||
![]() 07319000034 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |