- Contact Materials
- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Number of Positions
- Termination Style
- Product
- Rohs Code
- Subcategory
Attribute column
Manufacturer
HARTING Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Boardlocks | Body Orientation | Brand | Cable Entry Angle | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Housing / Hood Size | Ihs Manufacturer | Insert / Contact Gender | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Schedule B | Shell Sizes | Termination Method | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Wire Gauge | Termination Type | Number of Ports | Accessory Type | Thread Size | Product Type | Shielded | Current Rating (Max) | Shell Plating | Product | Mounting Angle | Product Category | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9140023101 HARTING Elektronik | In Stock | - | - | - | - | - | - | Polycarbonate | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | -40C to 85C | - | - | 34(mm) | - | - | Non-Compliant | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | 50V | - | - | - | - | - | - | Power | 2 Position | - | - | F | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | Crimp | 2(POS) | - | - | - | 14-26(AWG) | - | - | - | - | - | - | 10(A) | - | Modules | - | - | - | 34.2(mm) | 29.3(mm) | ||
![]() 9700202622 HARTING Elektronik | In Stock | - | - | Silver | - | - | - | Polyamide | - | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | 16A | - | Male | - | - | - | - | - | Panel | 2 | -40C to 100C | - | - | 22.8(mm) | - | - | Non-Compliant | 8536694030, 8536904000/8536904000/8536904000/8536904000/8536904000 | - | - | - | 60VDC/25VAC | 50 V | 16 AWG | - | - | - | - | Rectangular | 20 Position | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 20(POS) | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | Inserts | - | - | - | 72.8(mm) | - | ||
![]() 9062152871 HARTING Elektronik | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Type H | 15 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 15 A | Faston | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | - | - | ||
![]() 967009042401 HARTING Elektronik | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0967037042401 HARTING Elektronik | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0967025042401 HARTING Elektronik | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9731646907 HARTING Elektronik | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type R | 64 Position | - | 3 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 2 A | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 9670009974 HARTING Elektronik | In Stock | - | - | - | - | - | - | - | - | - | Straight | HARTING | - | - | - | - | - | 100 | - | D-Sub Connectors | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | 4.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Lock | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | Hardware | - | D-Sub Tools & Hardware | - | 11(mm) | 4.5(mm) | ||
![]() 9700202817 HARTING Elektronik | In Stock | - | - | Silver | - | - | - | Polyamide (PA) | - | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | 16A | - | Female | - | - | - | - | - | Panel | 2 | -40C to 100C | - | - | 22.87(mm) | - | - | Non-Compliant | 8536694030, 8536904000/8536904000/8536904000/8536904000/8536904000 | - | - | - | 60VDC/25VAC | 50 V | 16 AWG | - | - | - | - | Rectangular | 20 Position | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 20(POS) | - | - | 10 A | Crimp | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | Inserts | - | - | - | 72.8(mm) | 23(mm) | ||
![]() 9300100303 HARTING Elektronik | In Stock | - | - | - | - | - | - | Aluminum | - | - | Straight | - | Bottom | - | - | - | - | - | - | - | 10B | - | - | - | - | - | + 125 C | - 40 C | - | - | -40C to 125C | - | - | - | - | - | Non-Compliant | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | - | - | - | - | - | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | IP65 | 93(mm) | - | ||
![]() 9300060443 HARTING Elektronik | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | Top | - | - | - | - | - | - | - | 6B | - | - | - | - | - | + 125 C | - 40 C | - | - | -40C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood | - | - | IP65 | - | - | ||
![]() 9300160318 HARTING Elektronik | In Stock | - | - | - | - | - | - | Aluminum | - | - | Straight | - | Bottom | - | - | - | - | - | - | - | 16B | - | - | - | - | - | + 125 C | - 40 C | - | - | -40C to 125C | - | - | 92.7(mm) | - | - | Non-Compliant | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | - | - | - | - | - | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | IP65 | 113(mm) | - | ||
![]() 9140123101 HARTING Elektronik | In Stock | - | - | - | - | - | - | Polycarbonate | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | 2 | -40C to 125C | - | - | 34(mm) | - | - | - | - | - | - | - | 250V | 250 V | 14 AWG | 26 AWG | - | - | - | Housing | 12 Position | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Crimp | 12(POS) | - | - | - | 14-26(AWG) | - | - | - | - | - | - | 10(A) | - | Modules | - | - | - | 34.2(mm) | 14.7(mm) | ||
![]() 9000005095 HARTING Elektronik | In Stock | - | - | - | Cable | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8547900030/8547900030/8547900030/8547900030/8547900030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | PG29 | - | - | - | - | Accessories | - | - | IP68 | - | - | ||
![]() 9330006127 HARTING Elektronik | In Stock | - | - | Silver | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | 1(mohm) | - | - | - | - | - | Pin (Male) | - | - | - | - | - | Cable | - | - | - | - | 4.5(mm) | - | - | - | - | - | Crimp | - | - | - | 22 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGNAL | - | - | - | - | - | - | 16 A | Crimp | - | - | PIN | - | 22-26(AWG) | - | - | - | - | - | NO | 16(A) | - | Contacts | - | - | - | 25(mm) | 4.5(mm) | ||
![]() 9210253001 HARTING Elektronik | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 250 V | 14 AWG | 26 AWG | Han D | - | - | - | 25 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Crimp | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | ||
![]() 9330006121 HARTING Elektronik | In Stock | - | - | Silver | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | 1(mohm) | - | - | - | - | - | Pin (Male) | - | - | - | - | - | Cable | - | - | - | - | 4.5(mm) | - | - | - | - | - | Crimp | - | - | - | 20 AWG | - | Han E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGNAL | - | - | - | - | - | - | 16 A | Crimp | - | - | PIN | - | 20(AWG) | - | - | - | - | - | NO | 16(A) | - | Contacts | - | - | - | 25(mm) | 4.5(mm) | ||
![]() 9663186502 HARTING Elektronik | In Stock | - | - | Gold | - | CABLE AND PANEL | Polybutylene Terephthalate (PBT) | - | 25 | - | Straight | - | - | NOT SPECIFIED | - | 1.38(mm) | - | - | Unfiltered | - | - | HARTING ELECTRONICS GMBH & CO KG | - | HARTING Technology Group | 9663186502 | 9663186502 | - | - | Cable | 2 | -40C to 85C | Obsolete | F | 17.1(mm) | No | 8.45 | - | - | 3/B | IDT | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | 25 Position | - | 2 Row | Female | STANDARDS: DIN 41652; IEC 60807 | 8536.69.40.30 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | 25 | - | unknown | 2(A) | IDC | 25(POS) | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | - | IDC | 1(Port) | - | - | - | - | - | Steel | - | Straight | - | - | 53.05(mm) | 12.55(mm) | ||
![]() 9200162612 HARTING Elektronik | In Stock | - | - | Silver | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 16A | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 250 V | 14 AWG | 18 AWG | - | - | - | - | 10 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | Screw | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | ||
![]() 9380122651 HARTING Elektronik | In Stock | - | - | Silver | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 24B | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V, 400 V | 2 AWG, 14 AWG | 6 AWG, 24 AWG | - | - | - | - | 12 Position + PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A, 100 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - |