- Pitch
- Contact Materials
- Number of Positions
- Contact Plating
- Housing Material
- Mounting Angle
- Mounting Styles
- Product
- Series
- Number of Rows
- Termination
- Mounting Type
Attribute column
Manufacturer
HARTING Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Mounting Styles | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Resistor Type | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Depth | Rated Current (Signal) | Contact Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Max Voltage Rating (AC) | Max Current Rating | PCB Contact Row Spacing | Contact Pattern | Insulator Color | Resistance Tolerance | Product | Mounting Angle | Features | Product Length | Contact Finish Thickness | Card Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15041202001000 HARTING | In Stock | - | - | - | Nickel | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | PCB Mount | - | - | - | - | - | - | har-flex HD Card Edge | - | - | - | - | - | - | - | 120 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | ||
![]() 15040802601000 HARTING | In Stock | - | - | - | Nickel | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | PCB Mount | - | - | - | - | - | - | har-flex HD Card Edge | - | - | - | - | - | - | - | 80 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | ||
![]() 15030402001333 HARTING | In Stock | - | - | - | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | HARTING | - | - | Strip | Active | - | -55°C ~ 125°C | - | har-flex® | - | - | Solder | - | 25.0000 ppm/°C | - | 1.62 kOhm | 40 | - | - | Black | 2 | Female | 0.5 W | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | Industrial | - | - | - | Gold | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | 1 | - | - | Board Guide | 6.1 | - | 0.063 (1.60mm) | - | ||
![]() 15021004601333 HARTING | In Stock | - | - | 4 Weeks | - | - | Surface Mount | - | 40 | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | PEG | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MCE (Micro Card Edge) | Active | 1 (Unlimited) | Solder | - | - | CARD EDGE CONNECTOR | - | 100 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.031 0.80mm | 100 | - | - | - | ONE | UL | Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.341 inch | - | BELLOWED TYPE | Non Specified - Dual Edge | Dual | 15000000000Ohm | - | - | - | - | 8.4836 mm | RECTANGULAR | - | - | - | - | Board Guide | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() 15010404601333 HARTING | In Stock | - | - | 4 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | PEG | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MCE (Micro Card Edge) | Active | 1 (Unlimited) | Solder | - | - | CARD EDGE CONNECTOR | - | 40 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.031 0.80mm | 40 | - | - | - | ONE | UL | Gold-Palladium | COMMERCIAL | 0.811 inch | 2 | - | RECTANGULAR | 0.341 inch | 1.7A | BELLOWED TYPE | Non Specified - Dual Edge | Dual | 100000000Ohm | - | - | - | - | - | RECTANGULAR | - | - | - | - | Board Guide | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() 15010404601042 HARTING | In Stock | - | Datasheet | - | Nickel | - | BOARD | - | - | Polymer | - | LOCKING | PEG | AU-PD-NI ON NI | Bronze | - | - | - | - | - | - | 400V | - | Tape & Reel (TR) | - | Active | - | Solder | - | - | CARD EDGE CONNECTOR | - | - | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | 800μm | - | Straight | - | 1.7A | ONE | UL | - | COMMERCIAL | 0.811 inch | 2 | 40 | RECTANGULAR | 0.341 inch | - | BELLOWED TYPE | - | - | 100000000Ohm | - | - | 400V | 1.7A | - | RECTANGULAR | BLACK | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15021004601042 HARTING | In Stock | - | Datasheet | - | - | Edge | - | 100 | - | - | - | - | - | AU-PD-NI ON NI | Bronze | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | -55°C | - | - | 400V | - | Tape & Reel (TR) | - | Active | - | Solder | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 800μm | 100 | Straight | - | 1.7A | ONE | UL | - | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.341 inch | - | BELLOWED TYPE | - | - | 15000000000Ohm | - | - | - | - | 8.4836 mm | RECTANGULAR | BLACK | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15021004601040 HARTING | In Stock | - | - | 14 Weeks | - | - | Surface Mount | - | 40 | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | PEG | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MCE (Micro Card Edge) | Active | 1 (Unlimited) | Solder | - | - | CARD EDGE CONNECTOR | - | 100 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.031 0.80mm | 100 | - | - | - | ONE | UL | Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.341 inch | - | BELLOWED TYPE | Non Specified - Dual Edge | Dual | 15000000000Ohm | - | - | - | - | 8.4836 mm | RECTANGULAR | - | - | - | - | Board Guide | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() 15010404601040 HARTING | In Stock | - | - | 12 Weeks | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | PEG | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MCE (Micro Card Edge) | Active | 1 (Unlimited) | Solder | - | - | CARD EDGE CONNECTOR | - | 40 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.031 0.80mm | 40 | - | - | - | ONE | UL | Gold-Palladium | COMMERCIAL | 0.811 inch | 2 | - | RECTANGULAR | 0.341 inch | 1.7A | BELLOWED TYPE | Non Specified - Dual Edge | Dual | 100000000Ohm | - | - | - | - | - | RECTANGULAR | - | - | - | - | Board Guide | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() 15021004601000 HARTING | In Stock | - | - | 10 Weeks | - | - | Surface Mount | - | 40 | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | MCE (Micro Card Edge) | Active | 1 (Unlimited) | Solder | EAR99 | - | CARD EDGE CONNECTOR | - | 100 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 100 | - | - | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 0.063 1.60mm | ROHS3 Compliant | ||
![]() 15010404601000 HARTING | In Stock | - | - | 10 Weeks | - | - | Surface Mount | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Bulk | MCE (Micro Card Edge) | Active | 1 (Unlimited) | Solder | EAR99 | - | CARD EDGE CONNECTOR | - | 40 | - | - | - | 2 | Female | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | ROHS3 Compliant |