- Product Type
- Current Rating
- Termination Style
- Voltage, Rating
- IP Rating
- Thread Size
- Product
- Number of Positions
- Number of Contacts
- Subcategory
- Connector Type
- Contact Materials
Attribute column
Manufacturer
HARTING Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Brand | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Environmental Characteristics | Max Current Rating | Coupling Type | Cable Opening | Product Type | Wire/Cable Diameter | Features | Product Category | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73000005667 HARTING | In Stock | - | - | 20 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VDC | - | -25°C~70°C | Bulk | M12 EZ | - | - | Active | 1 (Unlimited) | Screw | Plug, Male Pins | - | 4 | Black, Silver | - | Threaded | - | - | - | - | - | - | - | - | - | - | A | - | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-4 | - | - | - | - | - | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 21033892402 HARTING | 49 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polyamide (PA), Nylon | Zinc Die Cast | - | - | - | - | - | Gold | Brass | - | - | - | - | - | - | - | - | - | - | 250V | - | -30°C~85°C | Bulk | M12 | - | yes | Active | 1 (Unlimited) | Screw | Receptacle, Female Sockets | - | 4 | Silver | Receptacle | Threaded | - | - | - | - | - | - | - | - | - | - | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 4A | - | M12-4 | - | - | - | - | - | - | - | 0.157 ~ 0.315 (4.00mm ~ 8.00mm) | - | - | Backshell, Coupling Nut | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 21033814436 HARTING | 39 |
| Datasheet | 4 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | - | Zinc Die Cast | - | Liquid Crystal Polymer (LCP) | Zinc Die Cast | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 250VDC | - | -40°C~85°C | Bulk | M12 | - | - | Active | Not Applicable | Solder | Receptacle, Female Sockets | - | 4 | Silver | Receptacle | Push-Pull | - | 250V | - | - | - | - | - | - | - | - | D | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-4 | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | RoHS Compliant | - | ||
![]() 09151172702 HARTING | 37 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 160V | - | -40°C~125°C | Bulk | Han® M23 | - | - | Active | 1 (Unlimited) | Solder Cup | Insert, Female Sockets | - | 17 | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | Unshielded | - | - | - | - | M23-17 | - | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 21033212818 HARTING | 71 | - | Datasheet | 4 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | Receptacle | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 21033216520 HARTING | 10 |
| - | 16 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead | - | Zinc Die Cast | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Bulk | Han® M12 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | - | 5 | Silver | - | Threaded | - | - | - | - | - | - | - | - | - | - | A | - | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 21011401023 HARTING | 72 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | - | POLYVINYLCHLORIDE | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | Harax® | - | yes | Active | 1 (Unlimited) | Solder Tabs | Panel Feed-Through | - | 4 | Black | - | Threaded | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 4 | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 16A | - | Pg13.5-4 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 21033814809 HARTING | 41 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09152172603 HARTING | In Stock | - | - | - | - | Through Hole | - | Metal | - | - | COPPER-ZINC ALLOY | Polycarbonate | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | 23 | - | - | -40°C~115°C | Bulk | Han® R23 | e4 | yes | Obsolete | 1 (Unlimited) | Solder Cup | Insert, Male Pins | - | 17 | - | Female | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 17 | Straight | Unshielded | - | - | 7A | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | Male | NO | SOLID | CORROSION RESISTANT | 7A | BAYONET | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 21033412518 HARTING | 49 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 21033411518 HARTING | 53 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09151072603 HARTING | 11 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21032722505 HARTING | 20 |
| - | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polyamide (PA), Nylon | Zinc Die Cast | - | - | - | - | - | Gold | Brass | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Bulk | Harax® M12-L | - | - | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | - | 5 | Black, Silver | Receptacle | Threaded | - | - | NO | NO | NO | NO | NO | - | - | 5 | A | Unshielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 4A | - | M12-5 | - | Female | NO | SOLID | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 9 mm | Backshell, Coupling Nut | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 21033962531 HARTING | 19 |
| - | 15 Weeks | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | CIRCULAR CONNECTOR ADAPTER | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 21033812814 HARTING | 45 |
| Datasheet | 16 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | Receptacle | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 21033891402 HARTING | 71 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polyamide (PA), Nylon | Zinc Die Cast | - | - | - | - | - | Gold | Brass | - | - | - | - | - | - | - | - | - | - | 250V | - | -30°C~85°C | Bulk | M12 | - | yes | Active | 1 (Unlimited) | Screw | Plug, Male Pins | - | 4 | Silver | Male | Threaded | - | - | - | - | - | - | - | - | 4A | - | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 7.5A | - | M12-4 | - | - | - | - | - | - | - | 0.157 ~ 0.315 (4.00mm ~ 8.00mm) | - | - | Backshell | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09151093101 HARTING | 54 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09151092703 HARTING | 28 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -40°C~125°C | Bulk | Han® M23 | - | - | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 8A 20A | - | - | Unshielded | - | - | - | - | M23-9 | - | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 21044163504 HARTING Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | 7/8 in Circular | 5 Position | 7/8 in Circular | 5 Position | - | - | 1 | HARTING ELECTRONICS GMBH & CO KG | Polyurethane (PUR) | HARTING | 21044163504 | 021-04-416-3504 021 04 416 3504 | Active | 5.57 | Details | - | - | 230 V, 400 V | - | - | - | - | - | - | - | - | INTERCONNECTION DEVICE | System Cable | - | - | Male / Female | - | Power Cords | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 8 A | - | - | - | - | - | - | - | - | - | - | DC Power Cords | - | - | DC Power Cords | - | - | - | - | ||
![]() 09151192703 HARTING | 40 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |