- Product Type
- Current Rating
- Termination Style
- Voltage, Rating
- IP Rating
- Thread Size
- Product
- Number of Positions
- Number of Contacts
- Subcategory
- Connector Type
- Contact Materials
Attribute column
Manufacturer
HARTING Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Size - Insert | Number of Contacts | Contact Gender | Max Current Rating | Thread Size | Wire/Cable Diameter | Features | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21090030204 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21090030206 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21011431081 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21090030224 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21801112405 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Male | - | M12 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21572121407 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21011431091 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21033211530 HARTING | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21033212418 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21033212830 HARTING | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21033111516 HARTING | In Stock | - | - | 20 Weeks | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Alloy | 60V | -40°C~85°C | Tape & Reel (TR) | M12 | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 5 | - | - | - | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M12-5 | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | ROHS3 Compliant | - | ||
![]() 21033211803 HARTING | In Stock | - | - | 20 Weeks | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Alloy | 30V | -40°C~85°C | Tape & Reel (TR) | M12 | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 8 | - | - | - | 2A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M12-8 | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | ROHS3 Compliant | - | ||
![]() 21033411531 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21033211831 HARTING | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 21033961505 HARTING | In Stock | - | - | 18 Weeks | Gold | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 21033811430 HARTING | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21032821405 HARTING | In Stock | - | - | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Zinc Die Cast | Polyamide (PA), Nylon | Zinc Die Cast | Gold | Brass | 50V | -40°C~85°C | Bulk | Harax® M12-L | Active | 1 (Unlimited) | IDC | EAR99 | Plug, Male Pins | 4 | Silver | Female | Threaded | - | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 4A | M12-4 | - | Male | 4A | - | 8.8 mm | Backshell | 52mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 21033961532 HARTING | In Stock | - | - | 19 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Die Cast | Polyamide (PA), Nylon | - | Gold | Copper Alloy | 63V | -40°C~85°C | Bulk | M12 Power | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 4 | Silver | - | Threaded | 16A | L | Shielded | - | - | - | M12-4 | - | - | - | - | - | Board Guide | - | - | ROHS3 Compliant | - | ||
![]() 21033822400 HARTING | In Stock | - | - | 11 Weeks | - | - | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | - | Plug, Female Sockets | 4 | - | - | - | - | D | Shielded | - | compliant | - | M12-4 | - | - | - | - | - | Backshell | - | - | - | - | ||
![]() 21033821400 HARTING | In Stock | - | - | 11 Weeks | - | - | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | - | Receptacle, Male Pins | 4 | - | - | - | - | D | Shielded | - | compliant | - | M12-4 | - | - | - | - | - | Backshell | - | - | - | - |