- Product Type
- Current Rating
- Termination Style
- Voltage, Rating
- IP Rating
- Thread Size
- Product
- Number of Positions
- Number of Contacts
- Subcategory
- Connector Type
- Contact Materials
Attribute column
Manufacturer
HARTING Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21032962506 HARTING | In Stock | - | - | 20 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | Polyamide (PA), Nylon | Zinc Die Cast | Gold | Copper Alloy | 63V | -40°C~85°C | Bulk | M12 Power | Active | 1 (Unlimited) | IDC | Plug, Female Sockets | 4 | Silver | Threaded | 12A | L | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M12-4 | 0.228 ~ 0.531 (5.80mm ~ 13.50mm) | Backshell | - | - | ROHS3 Compliant | ||
![]() 21033822401 HARTING | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | Plug, Female Sockets | 4 | - | - | - | D | Shielded | - | compliant | M12-4 | - | Backshell | - | - | - | ||
![]() 21033221401 HARTING | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | Plug, Male Pins | 4 | - | - | - | A | Shielded | - | - | M12-4 | - | Backshell | - | - | - | ||
![]() 21033221400 HARTING | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | Receptacle, Male Pins | 4 | - | - | - | A | Shielded | - | - | M12-4 | - | Backshell | - | - | - | ||
![]() 21033822410 HARTING | In Stock | - | - | 42 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | Polyamide (PA), Nylon | - | Gold | Copper Alloy | 50V | -40°C~85°C | Bulk | Harax® M12 Slim Design | Active | 1 (Unlimited) | IDC | Plug, Female Sockets | 4 | - | Threaded | 4A | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M12-4 | 0.224 ~ 0.346 (5.70mm ~ 8.80mm) | Backshell, Coupling Nut | - | - | ROHS3 Compliant | ||
![]() 21033222401 HARTING | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | Plug, Female Sockets | 4 | - | - | - | A | Shielded | - | - | M12-4 | - | Backshell | - | - | - | ||
![]() 21420000019 HARTING | In Stock | - | - | 21 Weeks | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | - | - | - | Gold | Copper Alloy | 60V | -30°C~80°C | Bulk | M8 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | - | Threaded | 4A | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M8-4 | - | Board Lock | - | - | ROHS3 Compliant | ||
![]() 21033221411 HARTING | In Stock | - | - | 14 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | Polyamide (PA), Nylon | - | Gold | Copper Alloy | 50V | -40°C~85°C | Bulk | Harax® M12 Slim Design | Active | 1 (Unlimited) | IDC | Plug, Male Pins | 4 | - | Push-Pull | 4A | A | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M12-4 | 0.224 ~ 0.346 (5.70mm ~ 8.80mm) | Backshell | - | - | ROHS3 Compliant | ||
![]() 21033821401 HARTING | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | Plug, Male Pins | 4 | - | - | - | D | Shielded | - | compliant | M12-4 | - | Backshell | - | - | - | ||
![]() 21033821411 HARTING | In Stock | - | - | 14 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | Polyamide (PA), Nylon | - | Gold | Copper Alloy | 50V | -40°C~85°C | Bulk | Harax® M12 Slim Design | Active | 1 (Unlimited) | IDC | Plug, Male Pins | 4 | - | Push-Pull | 4A | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M12-4 | 0.224 ~ 0.346 (5.70mm ~ 8.80mm) | Backshell | - | - | ROHS3 Compliant | ||
![]() 21033222410 HARTING | In Stock | - | - | 19 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | Polyamide (PA), Nylon | - | Gold | Copper Alloy | 50V | -40°C~85°C | Bulk | Harax® M12 Slim Design | Active | 1 (Unlimited) | IDC | Plug, Female Sockets | 4 | - | Threaded | 4A | A | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M12-4 | 0.224 ~ 0.346 (5.70mm ~ 8.80mm) | Backshell, Coupling Nut | - | - | ROHS3 Compliant | ||
![]() 21033222400 HARTING | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | - | - | Bulk | M12 | Active | Not Applicable | IDC | Plug, Female Sockets | 4 | - | - | - | A | Shielded | - | - | M12-4 | - | Backshell | - | - | - | ||
![]() 21420100003401 HARTING | In Stock | - | - | 15 Weeks | Panel Mount, Through Hole, Right Angle | - | - | - | - | Gold | Copper Alloy | 60V | -30°C~80°C | Bulk | M8 | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | 4 | - | - | 4A | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M8-4 | - | Board Lock, Insert Only, Requires Shell | - | - | ROHS3 Compliant | ||
![]() 21033961506 HARTING | In Stock | - | - | 21 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | Gold | Copper Alloy | 63V | -40°C~85°C | Bulk | M12 Power | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 4 | Black | Push-Pull | 16A | L | Shielded | - | - | M12-4 | - | Board Guide | - | - | ROHS3 Compliant | ||
![]() 21032961506 HARTING | In Stock | - | - | 17 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | Polyamide (PA), Nylon | Zinc Die Cast | Gold | Copper Alloy | 63V | -40°C~85°C | Bulk | M12 Power | Active | 1 (Unlimited) | IDC | Plug, Male Pins | 4 | Silver | Threaded | 12A | L | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M12-4 | 0.228 ~ 0.531 (5.80mm ~ 13.50mm) | Backshell | - | - | ROHS3 Compliant | ||
![]() 21033411505 HARTING | In Stock | - | - | 7 Weeks | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Zinc Die Cast | Polyamide (PA), Nylon | - | Gold | Copper Alloy | 50V | -40°C~85°C | Bulk | M12 | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 5 | Silver | Threaded | 4A | B | Shielded | IP67 - Dust Tight, Waterproof | - | M12-5 | - | Board Guide | - | - | ROHS3 Compliant | ||
![]() 20820062001 HARTING | In Stock | - | - | 4 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Gold | - | 57VDC | -40°C~70°C | Bulk | Ha-Vis preLink® | Active | Not Applicable | IDC | Jack, Female Sockets | 8 | - | Threaded | 1.18A | X | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | M12-8 | 0.197 ~ 0.374 (5.00mm ~ 9.50mm) | Backshell | 19.7μin 0.50μm | - | - | ||
![]() 21033712423 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09152062702 HARTING | In Stock | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder Cup | Insert, Female Sockets | 6 (Power) | - | - | 15A | - | Unshielded | - | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ||
![]() 09152092613 HARTING | In Stock | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder | Insert, Male Pins | 9 | - | - | - | - | Unshielded | - | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - |