- Product Type
- Current Rating
- Termination Style
- Voltage, Rating
- IP Rating
- Thread Size
- Product
- Number of Positions
- Number of Contacts
- Subcategory
- Connector Type
- Contact Materials
Attribute column
Manufacturer
HARTING Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21033814827 HARTING | In Stock | - | - | 14 Weeks | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Gold | Brass | - | 57V | -40°C~85°C | Bulk | M12 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 8 | Black | Threaded | 0.8A | X | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | M12-8 | - | Board Guide, Magnetic, PoE | - | - | ROHS3 Compliant | ||
![]() 09152092613 HARTING | In Stock | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder | Insert, Male Pins | 9 | - | - | - | - | Unshielded | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ||
![]() 09152122705 HARTING | In Stock | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder | Insert, Female Sockets | 12 | - | - | 7A | - | Unshielded | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ||
![]() 21033962506 HARTING | In Stock | - | - | 19 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | Gold | Copper Alloy | - | 63V | -40°C~85°C | Bulk | M12 Power | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | Black | Push-Pull | 16A | L | Shielded | - | M12-4 | - | Board Guide | - | - | ROHS3 Compliant | ||
![]() 09152122613 HARTING | In Stock | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder | Insert, Male Pins | 12 | - | - | - | - | Unshielded | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ||
![]() 21033214201 HARTING | In Stock | - | - | 19 Weeks | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Side Nut | - | - | - | - | - | - | -40°C~85°C | Bulk | M12 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 12 | Silver | Threaded | - | A | Shielded | IP67 - Dust Tight, Waterproof | M12-12 | - | Board Guide, Board Lock | - | - | ROHS3 Compliant | ||
![]() 21033814422 HARTING | In Stock | - | - | 14 Weeks | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Gold | Brass | Industrial grade | 57V | -40°C~85°C | Bulk | M12 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | Black | Threaded | 3A | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | M12-4 | - | Board Guide, Magnetic, PoE | - | - | ROHS3 Compliant | ||
![]() 09152062705 HARTING | In Stock | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder | Insert, Female Sockets | 6 (Power) | - | - | 15A | - | Unshielded | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ||
![]() 21033812421 HARTING | In Stock | - | - | 14 Weeks | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Gold | Brass | Industrial grade | 57V | -40°C~85°C | Bulk | M12 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | Black | Threaded | 3A | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | M12-4 | - | Board Guide, Magnetic, PoE | - | - | ROHS3 Compliant | ||
![]() 21033814826 HARTING | In Stock | - | - | 14 Weeks | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Gold | Brass | - | 57V | -40°C~85°C | Bulk | M12 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 8 | Black | Threaded | 0.8A | X | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | M12-8 | - | Board Guide, Magnetic, PoE | - | - | ROHS3 Compliant | ||
![]() 21033962533 HARTING | In Stock | - | - | 19 Weeks | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Zinc Die Cast | Polyamide (PA), Nylon | Gold | Copper Alloy | - | 63V | -40°C~85°C | Bulk | M12 Power | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | Silver | Threaded | 16A | L | Shielded | - | M12-4 | - | Board Guide | - | - | ROHS3 Compliant | ||
![]() 09152092713 HARTING | In Stock | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder | Insert, Female Sockets | 9 | - | - | - | - | Unshielded | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ||
![]() 21033812825 HARTING | In Stock | - | - | 14 Weeks | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Gold | Brass | - | 57V | -40°C~85°C | Bulk | M12 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 8 | Black | Threaded | 0.8A | X | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | M12-8 | - | Board Guide, Magnetic, PoE | - | - | ROHS3 Compliant | ||
![]() 21033962532 HARTING | In Stock | - | - | 19 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Die Cast | Polyamide (PA), Nylon | Gold | Copper Alloy | - | 63V | -40°C~85°C | Bulk | M12 Power | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | Silver | Threaded | 16A | L | Shielded | - | M12-4 | - | Board Guide | - | - | ROHS3 Compliant | ||
![]() 09152062602 HARTING | In Stock | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | -40°C~115°C | Bulk | Han® R23 | Obsolete | Not Applicable | Solder Cup | Insert, Male Pins | 6 (Power) | - | - | 15A | - | Unshielded | - | - | - | Insert Only, Requires Shell | - | UL94 V-0 | - | ||
![]() 20820052001 HARTING | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | - | Zinc Die Cast | - | Gold | - | - | 57VDC | -40°C~70°C | Bulk | Ha-Vis preLink® | Active | Not Applicable | IDC | Jack, Female Sockets | 4 | - | Threaded | 1.18A | D | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | M12-4 | 0.197 ~ 0.374 (5.00mm ~ 9.50mm) | Backshell | 19.7μin 0.50μm | - | - |