- Accessory Type
- Boardlocks
- Body Orientation
- Cable Entry Angle
- Contact Materials
- Contact Plating
- Current Rating
- Housing / Hood Size
- Housing Material
- IP Rating
- Insert / Contact Gender
- Number of Positions
Attribute column
Manufacturer
HARTING Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temp Range | Product Depth (mm) | RoHS | Schedule B | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Type | Number of Positions | Current Rating | Termination Style | Accessory Type | Thread Size | Product | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9200160441 HARTING | In Stock | - | Datasheet | - | Aluminum | - | Straight | Top | - | 16A | - | - | - | -40C to 125C | 70.5 mm | - | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | - | Hood | - | - | - | - | PG21 | Hood | IP65 | - | 36 mm | ||
![]() 9300060442 HARTING | In Stock | - | Datasheet | - | Aluminum | - | Straight | Top | - | 6B | - | + 125 C | - 40 C | -40C to 125C | 87 mm | - | - | - | - | - | - | Hood | - | - | - | - | - | Hood | IP65 | 74 mm | 43 mm | ||
![]() 9300160440 HARTING | In Stock | - | Datasheet | - | Aluminum | - | Straight | Top | - | 16B | - | + 125 C | - 40 C | -40C to 125C | 92 mm | Non-Compliant | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | Han B | Hood | - | - | - | - | PG21 | Hood | IP65, IP66, IP67 | 113.5 mm | 43 mm | ||
![]() 9300161420 HARTING | In Stock | - | Datasheet | - | Aluminum | - | Straight | Top | - | 16B | - | - | - | -40C to 125C | 57 mm | - | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | Han B | Hood | - | - | - | - | PG21 | Hood | IP65, IP66, IP67 | 93.5 mm | 61 mm |