- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Connector Type
- Contact Materials
- Filter Feature
- Mixed Contacts
- Option
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Empty Shell
Attribute column
Manufacturer
HARTING D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insulation | Contact Design | Wire Size (Min) | Wire Size (Max) | Insulation Diameter-Min | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60130365205 HARTING | In Stock | - | Datasheet | - | Cable | Free Hanging (In-Line) | - | - | - | - | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | 105°C | -55°C | - | - | Har-mik® Bellow | - | Obsolete | 1 (Unlimited) | - | IDC | - | Plug | - | 36 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 36 | Straight | - | - | - | NICKEL | UL | - | COMMERCIAL | - | - | - | - | 0.354 inch | - | - | - | - | 1A | CENTRONIC | 40mOhm | 1000000000Ohm | - | 0.05 inch | - | - | Center Strip Contacts | - | - | RECTANGULAR | - | - | - | PREASSEM CONN | 30 AWG | - | - | Cover | - | - | - | 30μin | - | RoHS Compliant | - | ||
![]() 60130505180 HARTING | In Stock | - | Datasheet | - | - | CABLE | - | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | 50 | Solder | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 4 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | - | 9mm | - | NICKEL | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 38.3mm | 9mm | - | - | - | RoHS Compliant | - | ||
![]() 60050685322 HARTING | In Stock | - | Datasheet | - | - | BOARD | - | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Through Hole | - | TELECOM AND DATACOM CONNECTOR | - | 68 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | 1A | NICKEL | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60130505200 HARTING | In Stock | - | Datasheet | Gold | Cable | - | - | STEEL | Thermoplastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 240V | - | yes | Obsolete | 1 (Unlimited) | - | IDT | - | TELECOM AND DATACOM CONNECTOR | - | - | 105°C | -55°C | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | 12.7mm | 1A | NICKEL | UL | - | COMMERCIAL | - | - | 50 | - | 0.354 inch | - | 94V-0 | NO | - | 1A | CENTRONIC | 40mOhm | 1000000000Ohm | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | PREASSEM CONN | 30 AWG | 28 AWG | 0.02 inch | - | 40.29mm | 9mm | - | 30μin | - | RoHS Compliant | - | ||
![]() 60060505440 HARTING | In Stock | - | Datasheet | - | Cable | Free Hanging (In-Line) | - | STEEL | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | har-mik® | yes | Obsolete | 1 (Unlimited) | - | IDC | EAR99 | Plug | SCSI-2, SCSI-3 | 50 | 105°C | -55°C | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | - | 17.27mm | 1A | NICKEL | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 94V-0 | NO | - | 0.5A | - | - | - | - | - | RECEPTACLE | - | Center Strip Contacts | 1 | - | RECTANGULAR | - | - | - | PREASSEM CONN | - | - | - | - | 39.75mm | 7.92mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 60060509001 HARTING | In Stock | - | Datasheet | - | - | CABLE | - | STEEL | - | - | - | NOT SPECIFIED | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60110265740710 HARTING | In Stock | - | Datasheet | Gold | Through Hole | - | SMC | STEEL | Thermoplastic | - | - | - | COPPER ALLOY | - | - | - | - | - | 240V | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | D SUBMINIATURE CONNECTOR | - | - | 105°C | -55°C | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | - | 16.5mm | 1A | NICKEL | UL | - | COMMERCIAL | - | 4 | 26 | STAGGERED | 0.366 inch | - | 94V-0 | NO | - | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | - | - | - | - | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | 37.16mm | 9.3mm | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 60040505343 HARTING | In Stock | - | Datasheet | Gold | Cable | - | - | GLASS FILLED POLYETHYLENE | Thermoplastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 105°C | -55°C | 2 | Female | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | 10.26mm | 1A | NICKEL | UL | - | COMMERCIAL | - | - | 50 | - | 0.404 inch | - | 94V-0 | NO | - | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | PLUG | - | - | - | - | RECTANGULAR | 0.1 inch | - | - | PREASSEM CONN | - | - | - | - | 52.45mm | 15.7mm | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 60130265205 HARTING | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | 105°C | -55°C | - | - | Miniature D har.mik® Bellows | - | Obsolete | 1 (Unlimited) | - | IDC, Discrete Wire | - | Plug | - | 26 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 26 | Straight | - | - | 1A | NICKEL | UL | - | COMMERCIAL | - | - | - | - | 0.354 inch | - | - | - | - | 1A | CENTRONIC | 40mOhm | 1000000000Ohm | - | 0.05 inch | - | - | Center Strip Contacts | - | - | RECTANGULAR | - | - | - | PREASSEM CONN | 30 AWG | - | - | - | - | - | - | 30μin | - | RoHS Compliant | - | ||
![]() 60110145732 HARTING | In Stock | - | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | STEEL | - | - | - | - | COPPER ALLOY | Polymer | - | 105°C | -55°C | - | - | har-mik® | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI | 14 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 14 | - | - | - | 1A | NICKEL | UL | Gold | COMMERCIAL | 1.163 inch | 4 | - | STAGGERED | 0.366 inch | - | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | - | Housing/Shell (M2.6) | - | - | - | Outer Shroud Contacts | - | 1.905 mm | - | 0.098 inch | BLACK | Insulated | - | - | - | - | - | - | - | - | - | 0.116 inch | RoHS Compliant | - | ||
![]() 60110365732 HARTING | In Stock | - | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | STEEL | - | - | - | - | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | - | 105°C | -55°C | - | - | har-mik® | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI | 36 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | - | NICKEL | UL | Gold | COMMERCIAL | 1.713 inch | 4 | - | STAGGERED | - | FEMALE | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | Housing/Shell (M2.6) | - | - | - | Outer Shroud Contacts | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.116 inch | RoHS Compliant | - | ||
![]() 60110265732 HARTING | In Stock | - | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | STEEL | - | - | - | - | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | - | 105°C | -55°C | - | - | har-mik® | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI | 26 | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | - | - | - | NICKEL | UL | Gold | COMMERCIAL | 1.463 inch | 4 | - | STAGGERED | 0.366 inch | FEMALE | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | Housing/Shell (M2.6) | - | - | - | Outer Shroud Contacts | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.116 inch | RoHS Compliant | - | ||
![]() 60110265732710 HARTING | In Stock | - | - | - | - | BOARD | SMC | STEEL | - | M2.5 | LOCKING | GOLD | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 105°C | -55°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | 26 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 2.54mm | - | - | NICKEL | UL | - | COMMERCIAL | 1.463 inch | 4 | - | STAGGERED | 0.366 inch | FEMALE | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | - | - | SOLDER | - | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.116 inch | RoHS Compliant | - | ||
![]() 60110365202 HARTING | In Stock | - | - | - | - | BOARD AND PANEL | - | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 36 | - | - | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60110685740710 HARTING | In Stock | - | Datasheet | - | - | BOARD | SMC | STEEL | - | M2.5 | LOCKING | GOLD | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 105°C | -55°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | 68 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 2.54mm | - | - | NICKEL | UL | - | COMMERCIAL | 2.513 inch | 4 | - | STAGGERED | 0.366 inch | FEMALE | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | - | - | SOLDER | - | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.116 inch | RoHS Compliant | - | ||
![]() 60030685205580 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60021005150 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60110505732710 HARTING | In Stock | - | Datasheet | - | - | BOARD | SMC | STEEL | - | M2.5 | LOCKING | GOLD | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 105°C | -55°C | 5/D | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | 50 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 2.54mm | - | - | NICKEL | UL | - | COMMERCIAL | 2.063 inch | 4 | - | STAGGERED | 0.366 inch | FEMALE | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | - | - | - | - | SOLDER | - | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.116 inch | RoHS Compliant | - | ||
![]() 60130365215 HARTING | In Stock | - | Datasheet | - | - | CABLE | - | - | - | LOCKING | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | 105°C | -55°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | NICKEL | UL | - | COMMERCIAL | 1.234 inch | - | - | - | 0.354 inch | MALE | - | - | 0.323 inch | 1A | CENTRONIC | 40mOhm | 1000000000Ohm | - | 0.05 inch | - | IDC | - | - | - | RECTANGULAR | - | - | - | PREASSEM CONN | 30 AWG | 28 AWG | 0.03 inch | - | - | - | - | 30μin | - | RoHS Compliant | - | ||
![]() 60110205732710 HARTING | In Stock | - | Datasheet | - | - | BOARD | SMC | STEEL | - | M2.5 | LOCKING | GOLD | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 105°C | -55°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | 20 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54mm | - | - | NICKEL | UL | - | COMMERCIAL | 1.313 inch | 4 | - | STAGGERED | 0.366 inch | FEMALE | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | - | - | SOLDER | - | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.116 inch | RoHS Compliant | - |