- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Connector Type
- Contact Materials
- Filter Feature
- Mixed Contacts
- Option
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Empty Shell
Attribute column
Manufacturer
HARTING D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Insulation Diameter-Min | Features | Width | Plating Thickness | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60110685732710 HARTING | In Stock | - | Datasheet | - | - | - | BOARD | SMC | STEEL | - | - | M2.5 | LOCKING | GOLD | COPPER ALLOY | THERMOPLASTIC/GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 105°C | -55°C | - | - | Obsolete | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | 68 | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 2.54mm | - | NICKEL | - | UL | - | COMMERCIAL | 2.513 inch | 4 | - | - | STAGGERED | - | 0.366 inch | FEMALE | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | SOLDER | - | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | 0.116 inch | - | RoHS Compliant | - | ||
![]() 60130145215 HARTING | In Stock | - | Datasheet | - | - | - | CABLE | - | - | - | - | LOCKING | - | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | 105°C | -55°C | - | - | Obsolete | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 14 | - | - | - | NICKEL | - | UL | - | COMMERCIAL | 0.673 inch | - | - | - | - | - | 0.354 inch | MALE | - | - | 0.323 inch | 1A | CENTRONIC | 40mOhm | 1000000000Ohm | 0.05 inch | IDC | - | - | - | RECTANGULAR | - | - | PREASSEM CONN | 30 AWG | 28 AWG | 0.03 inch | - | - | 30μin | - | - | RoHS Compliant | - | ||
![]() 60030685215580 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60030685215 HARTING | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | har-mik® | - | Obsolete | 1 (Unlimited) | IDC | Plug | 68 | - | - | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | RoHS Compliant | - | ||
![]() 60130265215 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60130805200 HARTING | In Stock | - | - | 20 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | yes | Active | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60130285100 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | yes | Active | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60130365180 HARTING | In Stock | - | Datasheet | - | - | - | CABLE | - | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | yes | Obsolete | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | 36 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60110505140 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | - | BOARD AND PANEL | - | - | Resin, Thermoplastic | Thermoplastic | - | - | NOT SPECIFIED | Copper | - | RIGHT ANGLE | - | - | - | yes | Active | 1 (Unlimited) | Solder | SCSI | - | 105°C | -55°C | 4 | Female | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | NICKEL | 1 | - | 240V | - | 2.06 inch | - | 1.27mm | 50 | - | MULTIPLE MATING PARTS AVAILABLE | 0.37 inch | - | - | NO | - | - | CENTRONIC | 40mOhm | 1GOhm | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 52.45mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 60130805100 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | yes | Active | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | 80 | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | - | - | NICKEL | 1 | - | - | - | 2.258 inch | - | - | - | - | - | 0.354 inch | FEMALE | 94V-0 | NO | - | - | CENTRONIC | - | - | - | IDC | - | 1 | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60130285180 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | yes | Active | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | 28 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60130685100 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | CABLE | - | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | yes | Active | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | 68 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60150405124 HARTING | In Stock | - | Datasheet | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | yes | Obsolete | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | 2 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60130505100 HARTING | In Stock | - | Datasheet | - | - | - | CABLE | - | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | STRAIGHT | - | - | - | yes | Obsolete | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | 50 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60150405220 HARTING | In Stock | - | Datasheet | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | yes | Obsolete | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | 2 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60110149028 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60020685151 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | BOARD | - | STEEL | - | - | LOCKING | SCREW | - | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | RIGHT ANGLE | 105°C | -55°C | - | - | Active | 1 (Unlimited) | - | TELECOM AND DATACOM CONNECTOR | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | 68 | - | 2.54mm | - | NICKEL | - | UL | - | COMMERCIAL | 2.515 inch | 4 | - | - | STAGGERED | - | 0.413 inch | FEMALE | - | - | 0.484 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 0.05 inch | SOLDER | - | - | 1.905 mm | RECTANGULAR | 0.1 inch | - | - | - | - | - | - | - | 30μin | 0.1 inch | - | ROHS3 Compliant | - | ||
![]() 60110205740710 HARTING | In Stock | - | - | - | - | Through Hole | - | SMC | STEEL | - | Thermoplastic | - | - | GOLD | COPPER ALLOY | - | - | 105°C | -55°C | - | - | Obsolete | 1 (Unlimited) | Solder | D SUBMINIATURE CONNECTOR | - | - | - | 2 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | 2.54mm | - | NICKEL | - | UL | - | COMMERCIAL | 1.313 inch | 4 | - | 20 | STAGGERED | - | 0.366 inch | - | 94V-0 | NO | 0.447 inch | 1A | BELLOWED TYPE | 45mOhm | 5000000000000Ohm | - | - | - | - | 1.905 mm | - | 0.098 inch | BLACK | - | - | - | - | - | - | - | 0.116 inch | - | RoHS Compliant | - | ||
![]() 60110369028 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 60110369029 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |