- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670095664 HARTING | 59 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Right Angle | - | - | - | - | 7.5A | TIN | - | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | 0.409 (10.40mm) | 1kV | Grounding Indents | - | 31.2mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09644217237 HARTING | 78 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | - | Natural | 2 | Male | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | - | 7.5A | TIN | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09682537611 HARTING | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | 0.318 (8.08mm) | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09665117503 HARTING | 51 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | GOLD | Copper Alloy | - | - | -55°C~125°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | 2.7686mm | - | - | - | TIN | - | UL | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.244 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | - | 2.8448 mm | - | - | 0.112 inch | Stamped | 5 DD D | - | - | - | - | - | - | - | - | - | 0.122 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09670254715 HARTING | 192 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer, Polymer | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder Cup | EAR99 | Receptacle, Female Sockets | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Straight | - | - | 17mm | - | 7A | TIN | - | UL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | PREASSEM CONN | - | 1kV | - | - | 53.2mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09554296811741 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | - | - | Metal | Steel | - | NOT SPECIFIED | Bronze | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | SMD/SMT | EAR99 | D SUBMINIATURE CONNECTOR | - | 260°C | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | 2.76mm | - | Straight | - | - | 12.55mm | - | 5A | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.62mm | 12.5mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 09663636813 HARTING | 70 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | - | TIN | - | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09675096715 HARTING | 56 |
| Datasheet | 13 Weeks | Gold | Free Hanging, Panel | Panel Mount | Metal | - | - | Thermoplastic, Glass Filled | - | Brass | Brass, Tin Plated | - | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | IP67 - Dust Tight, Waterproof | - | 14.5mm | - | 5A | NICKEL | - | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | 20 AWG | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | 40mm | 21mm | 30.0μin 0.76μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09554156612741 HARTING | 448 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | Black | 2 | Receptacle | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | - | - | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | Board Guide | - | 69.62mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09642137802 HARTING | 21649654 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 250V | -55°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | 2 | Receptacle | - | - | 0F | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 15 | Right Angle | - | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock, Filter | 12.5mm | 39.2mm | 18.5mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09563625812 HARTING | 73 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 44 | - | - | 3 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | - | 2.286mm | - | - | 2A | - | - | UL | Gold or Gold-Palladium | COMMERCIAL | 2.106 inch | 3 | - | STAGGERED | - | 0.509 inch | Male | 94V-0 | NO | 0.646 inch | - | 2A | 25mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | Tin | - | D-Sub, High Density | - | - | 2.54 mm | - | - | 0.078 inch | Stamped | 3 DB B High Density | - | - | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | 0.14 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09642127235 HARTING | 150 |
| - | 19 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | Natural | 2 | Female | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | Board Lock, Filter | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09663626811 HARTING | 91 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | - | TIN | - | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09664216702 HARTING | 48 |
| - | 15 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | - | TIN | - | UL | - | - | - | 2 | - | STAGGERED | MULTILE MATING PARTS AVAILABLE | 0.508 inch | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09694115253 HARTING | 35 |
| - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 25 (22 + 3 Coax or Power) | - | Green | 2 | Male | - | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | 25 | - | - | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | 4 DC C - 25W3 | - | - | - | - | Grounding Indents | 12.5mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09664626813 HARTING | 101 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | - | TIN | - | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09681635811 HARTING | 95 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | not_compliant | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09694015214 HARTING | 151 | - | Datasheet | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Steel | Polyester Thermoplastic, Glass Filled | Polyester | Metal, Steel | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 17 | Solder Cup | - | Receptacle, Female Sockets | 21 (17 + 4 Coax or Power) | - | Green | 2 | Receptacle | - | - | - | 750V | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | Straight | - | - | 14.5mm | - | 5A | - | ONE | UL | Gold or Gold-Palladium | COMMERCIAL | - | - | 21 | - | - | - | - | - | NO | - | 750V | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | 1 | Tin | - | - | - | - | - | 4 DC C - 21WA4 | 4 | - | - | - | - | - | 69.3mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09664516512 HARTING | 139 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 37 | Solder | - | Receptacle, Female Sockets | - | - | - | 2 | Receptacle | - | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 37 | Straight | - | - | 12.5mm | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 250V | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | Tin | - | - | - | - | Stamped | 4 DC C | - | - | - | 1kV | Board Lock | - | 69.7mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09642127800 HARTING | 19873849 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 250V | -55°C~105°C | Tray | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.77mm | - | Straight | - | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Filter | - | 39.2mm | 6mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - |