- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09662145504 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | - | 12.5mm | - | TIN | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | - | - | - | Stamped | 2 DA A | - | - | - | - | - | 39.4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661546513 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | - | 12.5mm | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | - | Stamped | 1 DE E | - | - | - | Board Lock | - | 31.12mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661146503 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | Stamped | 1 DE E | - | - | - | - | - | - | - | - | - | 0.165 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09683537613 HARTING | 144 |
| - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | - | 18.2mm | 5A | TIN | UL | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | Stamped | 3 DB B | - | 0.318 (8.08mm) | 1kV | Board Lock | - | 53.1mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09663526611 HARTING | 241 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 25 | Right Angle | - | - | 12.5mm | 6A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | Stamped | 3 DB B | - | 0.409 (10.40mm) | 1kV | Board Lock | 12.5mm | 53.2mm | 15mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09651226802 HARTING | 84 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | 6A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09670374763 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 7.5A | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | Machined | 4 DC C | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09652626816 HARTING | 56 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Right Angle | - | - | - | 6A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | Stamped | 2 DA A | - | 0.409 (10.40mm) | 1kV | Board Lock, Grounding Indents | - | 39.5mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09641237802 HARTING | In Stock | - | Datasheet | 11 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 250V | -55°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | Male | - | - | 0F | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 9 | Right Angle | - | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | - | - | Board Lock, Filter, Grounding Indents | - | 30.8mm | 18.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09643237802 HARTING | In Stock | - | Datasheet | 11 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polybutylene | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 250V | -55°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | Male | - | 8536.69.40.30 | 0F | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 25 | Right Angle | - | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | - | - | Board Lock, Filter, Grounding Indents | - | 53.1mm | 18.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09642247212 HARTING | 34 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Metal | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Natural | 2 | Male | PANEL MOUNTABLE | - | 47pF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | - | 21.4mm | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | Machined | 2 DA A | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | 39.1mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 09644227237 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | - | - | Filter, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09644227235 HARTING | 53 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel | - | Copper Alloy | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 37 | Straight | - | - | 12.5mm | 7.5A | TIN | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | 100V | Tin | - | D-Sub | 1 | - | - | - | Machined | 4 DC C | - | - | - | Board Lock, Filter, Grounding Indents | 12.5mm | 69.3mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09676507658 HARTING | 2813 |
| - | 10 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 50 | - | 3 | - | STANDARD: DIN 41652 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | Machined | 5 DD D | - | 0.228 (5.80mm) | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09661527616 HARTING | 5 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.551 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09670154715050 HARTING | 700 |
| - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.74mm | 15 | - | - | - | - | 7A | - | UL | Gold or Gold-Palladium | COMMERCIAL | 1.555 inch | - | - | - | - | - | - | - | - | 10mOhm | 20 AWG | 10000000000Ohm | Housing/Shell (Unthreaded) | - | PLUG | - | - | 1400VAC V | D-Sub | - | - | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09643227237 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | Natural | 2 | Male | PANEL MOUNTABLE | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | - | Filter, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09665527616 HARTING | 31 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | Right Angle | - | 2.7686mm | - | - | TIN | UL | - | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | 0.598 inch | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | 2.54 mm | - | - | Stamped | 5 DD D | - | 0.409 (10.40mm) | - | Board Lock | - | 67mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09140093151 HARTING | 23 |
| - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Module | - | Polycarbonate (PC) | PC | PC, Polycarbonate | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | Han-Modular® | yes | Active | 1 (Unlimited) | - | Terminal Block | - | Receptacle, Female Sockets | 9 | Gray | 2 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | Shielded | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09683535612 HARTING | 72 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.84mm | 25 | Straight | - | - | 18.2mm | 6A | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | Stamped | 3 DB B | - | 0.318 (8.08mm) | - | Board Lock | - | 53.1mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |