- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Conductor Material | Jacket (Insulation) Material | Base Product Number | Body Orientation | Brand | Cable Entry Angle | Cable Types | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Filtered | Lead Free Status / RoHS Status | Manufacturer | Mating Style | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Cable Entries | Package | Part # Aliases | Product Status | RoHS | Shell Sizes | Shell Style# | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Failure Rate | Lead Spacing | Wire Gauge | Row Spacing | Note | Voltage | Shell Size, MIL | Lead Style | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Includes | Shell Plating | Hardware | Contact Arrangement | Product | Mounting Angle | Features | Product Category | Strain Relief | IP Rating | Height Seated (Max) | Length | Thickness (Max) | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9185065324 HARTING | In Stock | - | - | Gold | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Amphenol Pcd | - | - | - | - | 1 | - | - | Amphenol | Rotatable Coupling | + 125 C | - | MIL-DTL-5015, MIL-DTL-26482 II | - 55 C | Through Hole | - | - | A85049117S23KW106D | - | N | 23 | Right Angle | - | - | AS85049 | - | - | - | - | - | - | Pre-Shield Adapter | 6 Position | - | 2 Row | - | - | - | Circular Connectors | - | 2.54 mm | - | - | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | Adapters | Straight | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | - | ||
![]() 9661286702 HARTING | In Stock | - | - | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | Flange | - | - | - | - | - | 1 (E) | - | - | - | - | - | - | - | - | - | - | Plug | 9 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | IDC | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 9643147232 HARTING | In Stock | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 3 (B) | - | - | - | - | - | - | - | - | - | - | Receptacle | 25 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() 9670008178 HARTING | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | Stamped / Formed | - | - | - | - | - | - | - | Crimp | - | Pin (Male) | - | - | - | 24 AWG to 20 AWG | - | - | - | - | - | - | - | - | D-Sub Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9675156715 HARTING | In Stock | - | - | Gold | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 2 (A) | - | - | - | - | - | - | - | - | - | - | Receptacle | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | Straight | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() 9563525612 HARTING | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | Hook-Up, Dual Wall | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 150°C | -- | - | - | Active | -- | - | - | - | 44 Position | - | 3 Row | Female | - | - | - | - | - | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | 22 AWG | - | - | 600V | - | - | White, Red Stripe | 19/34 | 0.049 (1.24mm) | - | - | - | - | - | - | Right | -- | - | - | - | - | -- | - | 0.010 (0.25mm) | - | -- | ||
![]() 09642147238 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9670250344 HARTING | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | Side Entry | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Entry | - | - | - | Non-Compliant | 3 (B) | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell | 25 Position | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | Screw Locks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9694009251 HARTING | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | - | MS3472W14 | - | HARTING | - | - | - | 16 (4), 20 (8) | 25 | - | - | HARTING | - | - | Conesys | - | - | - | - | Box | - | Active | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-26482 G Series II, AFD | - | - | - | - | - | Receptacle Housing | For Male Pins | 12 | - | - | Female | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | 20 A | Chromate over Cadmium | 14-12 | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | 27W2 | - | Right Angle | - | Harting | - | - | - | - | - | - | - | - | ||
![]() 9661517512 HARTING | In Stock | - | - | Gold | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | - | MS27497T14F | - | - | - | - | - | 16 | - | Unfiltered | - | - | - | - | Conesys | - | - | Through Hole | - | Box | - | Active | - | 1 (E) | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II, JT | - | - | - | - | - | Receptacle Housing | For Female Sockets | 5 | - | 2 Row | Female | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 14-5 | Solder Pin | - | Socket (Female) | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Steel | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 9670090443 HARTING | In Stock | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Thermoplastic | Thermoplastic | - | - | - | CDR34 | Straight | - | Straight | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | 1 Entry | Tape & Reel (TR) | - | Active | - | 1 (E) | - | 100V | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR34 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±1% | - | - | BP | - | Strain Relief Backshell | 9 Position | High Reliability | - | - | 4700 pF | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | 9 | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | Screw Locks | - | - | - | - | - | Yes | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() 9641217210 HARTING | In Stock | - | - | Gold | - | - | - | - | Polycyclohexylenedimethylene Terephthalate | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 1 (E) | - | - | - | - | - | - | - | - | - | - | Plug | 9 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 9651227800 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 (E) | - | - | - | - | - | - | - | - | - | - | - | 9 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9651215702 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 (E) | - | - | - | - | - | - | - | - | - | - | - | 9 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9643247245 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 (B) | - | - | - | - | - | - | - | - | - | - | Plug | 25 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() 9641147233 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 (E) | - | - | - | - | - | - | - | - | - | - | Receptacle | 9 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() 9560008155 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | D-Sub Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9561617712 HARTING | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | - | 3 Row | Male | - | - | - | - | - | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 9553666815741 HARTING | In Stock | - | - | Nickel | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | HARTING | - | - | - | - | 1 | Unfiltered | - | HARTING | - | - | - | - | - | Panel | - | - | - | - | - | 3 (B) | - | - | - | - | - | - | - | - | - | - | - | 25 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | Right Angle | - | Harting | - | - | - | - | - | - | - | - | ||
![]() 9553297811741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 3 (B) | - | - | - | - | - | - | - | - | - | - | Plug | 25 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - |