- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09661626813 HARTING | 96 | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.54mm | 9 | Right Angle | 21mm | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | - | Board Lock, Grounding Indents | 12.9mm | 30.9mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09664627811 HARTING | 56 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.54mm | 37 | Right Angle | - | 6A | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | - | - | Housing/Shell (M3) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | - | Board Lock, Grounding Indents | - | 69.4mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670155654 HARTING | 73 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 15 | Straight | 12.5mm | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | - | - | Grounding Indents | - | 39.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09693015094 HARTING | 281 | - | Datasheet | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 (5 + 4 Coax or Power) | - | Green | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 9W4 | 4 | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09661526617 HARTING | 120 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Metal | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Right Angle | 20.2mm | 7.5A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | 1kV | Board Lock | - | 31.2mm | 12.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09693017211 HARTING | 49 |
| - | 9 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 21 (20 + 1 Coax or Power) | - | Green | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 21 | Straight | 14.5mm | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 21W1 | - | - | - | - | - | - | 53mm | 12.5mm | 3.94μin 0.10μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09665626816 HARTING | 67 |
| - | 19 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | - | 3 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.54mm | 50 | Right Angle | - | 7A | TIN | UL | - | - | - | 3 | - | STAGGERED | - | - | 94V-0 | NO | 0.598 inch | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Machined | 5 DD D | - | - | - | - | Board Lock, Grounding Indents | - | 67mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 09665526616 HARTING | 175 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | 3 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 50 | Right Angle | - | 6A | TIN | UL | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | 0.598 inch | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 5 DD D | - | - | 0.409 (10.40mm) | 1kV | Board Lock | 15.4mm | 67mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09654226801 HARTING | 44 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09684537613 HARTING | 69 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | 5A | TIN | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | - | 0.318 (8.08mm) | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09661517513 HARTING | 57 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Metal | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Lock | - | 31.2mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09694117136 HARTING | 61 |
| - | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 13 (7 + 6 Coax or Power) | - | Green | 2 | Male | - | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 13 | Straight | 14.3mm | 5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 4 DC C - 13W6 | - | - | - | - | Grounding Indents | - | 69.3mm | 12.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09561517500 HARTING | 70 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | Black | 3 | Receptacle | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | Straight | 12.93mm | 2A | - | UL | - | COMMERCIAL | - | 3 | - | STAGGERED | - | 0.509 inch | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | Tin | - | D-Sub, High Density | 1 | - | - | - | 0.078 inch | Stamped | 1 DE E High Density | - | - | - | - | - | - | 31.3mm | 10.74mm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670094704 HARTING | 384 | - | Datasheet | 4 Weeks | Gold | Free Hanging, PCB, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal, Steel | Steel | - | Copper Alloy | - | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | 9 | Solder Cup | - | Receptacle, Female Sockets | - | - | - | 2 | Receptacle | - | - | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 9 | Straight | 17mm | 7A | TIN | UL | - | - | - | - | - | - | - | - | - | NO | - | 125V | 10mOhm | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | D-Sub | 1 | Tin | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | PREASSEM CONN | - | - | - | - | 31.2mm | 12.5mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09672255615 HARTING | 197 |
| Datasheet | 13 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | 25 | Solder Cup | EAR99 | Plug, Male Pins | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.77mm | 25 | Straight | 17mm | 6.5A | TIN | UL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | PREASSEM CONN | - | - | Grounding Indents | - | 53.2mm | 12.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09553296811741 HARTING | 39 | - | - | 9 Weeks | Gold | Surface Mount | - | - | - | - | Metal | Steel | - | NOT SPECIFIED | Bronze | - | - | - | Tape & Reel (TR) | - | Active | - | - | SMD/SMT | - | D SUBMINIATURE CONNECTOR | - | 260°C | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 2.76mm | - | Straight | 12.55mm | 5A | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.34mm | 12.5mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 09551296812741 HARTING | 201 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | Black | 2 | Male | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | 12.25mm | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Guide | - | 31.12mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09644117210 HARTING | 64 |
| - | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polycyclohexylenedimethylene | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 37 | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 7.5A | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | Filter | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09663116503 HARTING | 17 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09644217230 HARTING | 58 |
| - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | 14.3mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | Machined | 4 DC C | - | - | - | - | Filter, Grounding Indents | - | 69.3mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |