- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09664236803 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | - | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661217701 HARTING | 11 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | Straight | - | - | 12.9mm | - | - | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | RECEPTACLE | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | Grounding Indents | - | 30.9mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661637811 HARTING | 57 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | - | - | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | - | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09651667813 HARTING | 34 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | 21.2mm | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | 31.2mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09662217701 HARTING | 31 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | - | TIN | UL | - | 1.543 inch | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09670095663 HARTING | 106 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | - | 12.5mm | not_compliant | 7.5A | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | 0.409 (10.40mm) | - | Grounding Indents | - | 31.2mm | 10.4mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09676157615 HARTING | 31 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09663527611 HARTING | 114 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 25 | Right Angle | - | - | - | - | 6A | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | 0.409 (10.40mm) | - | Board Lock | - | 53.2mm | 13.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09662526613 HARTING | 134 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 15 | Right Angle | - | - | 21.2mm | - | 6A | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | 0.409 (10.40mm) | 1kV | Board Lock | 12.5mm | 39.5mm | 13.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09662516513 HARTING | 191 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Straight | - | - | 12.5mm | - | 6A | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | 3.336 N | - | - | Stamped | 2 DA A | BLACK | - | 1kV | Board Lock | 12.5mm | 39.5mm | 12.4mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 09664626817 HARTING | 34 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.76mm | 37 | Right Angle | - | - | 20.2mm | - | 6.5A | TIN | UL | - | - | 2 | STAGGERED | - | - | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | Board Lock, Grounding Indents | - | 69.4mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09652616712 HARTING | 190 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | PBT | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Plug, Male Pins | - | - | 2 | Male | - | 8536.69.40.30 | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Straight | - | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 250V | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | Tin | - | - | - | - | Stamped | 2 DA A | - | - | 1kV | Board Lock, Grounding Indents | 12.5mm | 39.5mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09675099615 HARTING | 41 |
| - | 9 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09665627817 HARTING | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | 3 | Male | STANDARDS: DIN 41652; IEC 60807, LOW PROFILE | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | - | 2.7686mm | - | - | - | TIN | UL | - | - | 3 | STAGGERED | - | 0.618 inch | 94V-0 | NO | 0.551 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 2.54 mm | - | - | 0.112 inch | Machined | 5 DD D | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09665527617 HARTING | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | 3 | - | STANDARD: DIN 41 652, IEC 60 807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | 2.7686mm | - | - | - | TIN | UL | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | 0.598 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | - | 2.54 mm | - | - | 0.112 inch | Stamped | 5 DD D | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09676507615 HARTING | In Stock | - | - | 8 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 50 | - | 3 | - | STANDARD: DIN 41652 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | IP67 - Dust Tight, Waterproof | - | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09674504715 HARTING | 31 |
| - | 9 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 50 | - | 3 | Receptacle | PANEL MOUNTABLE | - | - | - | NO | NO | NO | NO | Signal | NO | - | - | - | 50 | Straight | IP67 - Dust Tight, Waterproof | - | 14.5mm | - | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | - | 66.9mm | 15.4mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09654616713 HARTING | 55 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 37 | Solder | - | Plug, Male Pins | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 37 | Straight | - | - | 12.5mm | - | 6A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 4 DC C | - | - | 1kV | Board Lock, Grounding Indents | 12.5mm | 69.7mm | 12.4mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09691117051 HARTING | 69 |
| - | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 5 (4 + 1 Power) | Green | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal and Power (Not Included) | YES | GENERAL PURPOSE | - | - | 5 | Straight | - | - | 14.3mm | - | 5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 1 DE E - 5W1 | - | - | - | Grounding Indents | - | 30.8mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09642247242 HARTING | 31 |
| - | 9 Weeks | Gold | Board Lock, Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Natural | 2 | Male | PANEL MOUNTABLE | - | 3.9nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | 7.5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 100V | 10mOhm | - | 1GOhm | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | 2 DA A | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |