- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09644227230 HARTING | 31 |
| - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 37 | Straight | - | 17.2mm | 7.5A | - | - | - | - | UL | - | - | - | - | 94V-0 | NO | - | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | Filter, Grounding Indents | - | 69.3mm | 12.5mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09665126601 HARTING | 31 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | - | 3 | Female | STANDARDS: DIN 41652, IEC 60807 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 50 | - | - | - | 6A | TIN | UL | - | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | 0.689 inch | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | PLUG | - | 1000VAC V | D-Sub | - | - | - | - | - | 0.112 inch | Stamped | 5 DD D | - | 0.409 (10.40mm) | - | - | 13.1mm | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09670095654 HARTING | 148 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 9 | Straight | - | 12.5mm | 7A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | Grounding Indents | 12.5mm | 31.2mm | 11mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09663116502 HARTING | 120 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | - | - | - | 53.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09695117364 HARTING | 130 |
| - | 11 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 36 (32 + 4 Coax or Power) | - | - | Green | 3 | Male | STANDARD:DIN 41652T1 | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 36 | Straight | - | 14.3mm | 5A | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | Grounding Indents | 15.4mm | 66.9mm | 15.4mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09675257658 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Metal | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | - | 2 | Male | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | IP67 - Dust Tight, Waterproof | 19mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 3 DB B | - | 0.228 (5.80mm) | - | Board Lock, Grounding Indents, Mounting Brackets | - | 62mm | 21mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09651217703 HARTING | 70 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | 12.5mm | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | - | - | Grounding Indents | - | 31.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09662626812 HARTING | 78 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Plug, Male Pins | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 15 | Right Angle | - | 12.9mm | - | TIN | UL | - | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | - | Board Lock, Grounding Indents | - | 39.2mm | 14.8mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09663517513 HARTING | 64 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 3 DB B | - | - | - | Board Lock | - | 53.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09663526616 HARTING | 97 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Right Angle | - | - | 7.5A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | 0.409 (10.40mm) | 1kV | Board Lock | - | 53.2mm | 12.5mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09662527613 HARTING | 41 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 15 | Right Angle | - | 21.2mm | 6A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | 0.409 (10.40mm) | - | Board Lock | - | 39.5mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09651626816 HARTING | 133 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bag | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | 6A | TIN | UL | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | RECEPTACLE | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | 1kV | Board Lock, Grounding Indents | - | 31.2mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09562517500 HARTING | 160 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | Straight | - | 12.93mm | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | 12.55mm | 39.5mm | 10.74mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09670154755 HARTING | 162 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Gold, Nickel | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 15 | Straight | - | 12.5mm | 7A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | 1kV | - | 12.5mm | 39.5mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09664526611 HARTING | 64 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 37 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Right Angle | - | - | 6A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | - | - | Housing/Shell (M3) | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | 0.409 (10.40mm) | 1kV | Board Lock | - | 69.7mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09675097658 HARTING | 109 |
| - | 15 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Metal | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | IP67 - Dust Tight, Waterproof | 19mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 1 DE E | - | 0.228 (5.80mm) | - | Board Lock, Grounding Indents, Mounting Brackets | - | 40mm | 18.84mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 09681637813 HARTING | 196 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | 18.2mm | 5A | TIN | UL | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | 0.318 (8.08mm) | 1kV | Board Lock, Grounding Indents | - | 30.9mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09670375615050 HARTING | In Stock | - | - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09661127601 HARTING | 167 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Right Angle | - | - | 7.5A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.583 inch | - | - | - | Housing/Shell (M3) | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | - | - | 31.2mm | 13.5mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09662186500 HARTING | 104 |
| - | 4 Weeks | - | Panel | Panel Mount | Metal | - | Liquid Crystal Polymer, Polymer | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | 32V | - | Bulk | - | yes | Active | 1 (Unlimited) | 15 | IDC, Ribbon Cable | EAR99 | Receptacle, Female Sockets | - | 125°C | -40°C | - | 2 | Female | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 15 | Right Angle | - | 18.2mm | 2A | TIN | UL, CSA | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | PLUG | - | - | D-Sub | 1 | 26 AWG | 28 AWG | - | - | - | - | 2 DA A | PREASSEM CONN | - | 1kV | Feed Through | - | 39.1mm | 12.55mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - |