- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09561515500 HARTING | 204 | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Tin | - | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | - | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | Female | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09564515513 HARTING | 59 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 62 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 62 | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09565515513 HARTING | 44 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 78 | - | - | - | 4 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 78 | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 5 DD D High Density | - | - | - | Board Lock | 15.35mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670504707 HARTING | 54 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Through Hole | Metal | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | 1kV | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Wire Wrap | EAR99 | Receptacle, Female Sockets | 50 | - | - | - | 3 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 50 | Straight | - | 18mm | 7.5A | TIN | UL | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | - | - | 2.8448 mm | - | - | - | - | 5 DD D | - | - | 1kV | - | - | 67mm | 15.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09670254755 HARTING | 145 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Gold, Nickel | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Female | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Straight | - | 12.5mm | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | 1kV | - | - | 53.2mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09651627813 HARTING | 43 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | 7.5A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.535 inch | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | - | 60.048 N | - | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | 31.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09652616711 HARTING | 42 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09682535612 HARTING | 190 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.84mm | 15 | Right Angle | - | 18.2mm | 6A | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | 0.318 (8.08mm) | - | Board Lock | - | 39.2mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09675156715 HARTING | 22 |
| - | 15 Weeks | Gold | Free Hanging, Panel | Panel Mount | Metal | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Straight | IP67 - Dust Tight, Waterproof | 14.5mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | 48.3mm | 21mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09653616711 HARTING | 139 | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09672505615 HARTING | 14 |
| - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 50 | - | - | - | 3 | Male | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | - | - | TIN | UL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | - | - | 10mOhm | 20 AWG | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 0.112 inch | Stamped | 5 DD D | PREASSEM CONN | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09662187500 HARTING | 73 | - | - | 10 Weeks | Gold | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | Bulk | - | yes | Active | 1 (Unlimited) | 15 | IDC, Ribbon Cable | EAR99 | Receptacle, Female Sockets | - | 85°C | -55°C | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 15 | Right Angle | - | 18.2mm | 2A | TIN | UL, CSA | - | - | - | - | 2.77mm | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | 26 AWG | 28 AWG | - | - | - | - | - | 2 DA A | PREASSEM CONN | - | - | Feed Through | - | 39.1mm | 17.1mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09670255655 HARTING | 82 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Plug, Male Pins | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.54mm | 25 | Straight | - | 12.5mm | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | 1kV | Grounding Indents | 12.5mm | 53.2mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09563005615050 HARTING | 35 |
| Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 44 | - | - | Black | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 44 | Straight | - | - | 2A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | NO | - | - | - | 24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 3 DB B High Density | - | - | - | Grounding Indents | 12.55mm | 53.09mm | 12.55mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09652226803 HARTING | 141 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | 6A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 2 DA A | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09562004715050 HARTING | In Stock |
| Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | Straight | - | - | 2A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | NO | - | - | - | 24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | - | 39.1mm | 12.55mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670375654 HARTING | 100 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.76mm | 37 | Straight | - | 12.5mm | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | Grounding Indents | 6mm | 69.7mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09642147232 HARTING | 64 |
| - | - | Gold | Board Lock, PCB, Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 1nF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 15 | Right Angle | - | 21.6mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | - | 94V-0 | NO | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 2 DA A | - | 0.401 (10.20mm) | - | Board Lock, Filter, Mounting Brackets | - | 39.1mm | 12.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09562625813 HARTING | 1 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 26 | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | Right Angle | - | 22.3mm | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | STAGGERED | - | 0.509 inch | - | 94V-0 | NO | - | 2A | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | Tin | - | D-Sub, High Density | 1 | - | - | 2.54 mm | - | - | 0.078 inch | Stamped | 2 DA A High Density | - | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | 12.55mm | 39.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09643147242 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 3.9nF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 3 DB B | - | 0.401 (10.20mm) | - | Board Lock, Filter, Mounting Brackets | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - |