- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09661226803 HARTING | 14 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | - | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09663227802 HARTING | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Right Angle | - | - | - | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | 0.409 (10.40mm) | - | Grounding Indents | - | 53.1mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09665526615 HARTING | 29 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | - | 3 | Receptacle | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | Right Angle | 2.7686mm | - | - | TIN | UL | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | 0.598 inch | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | D-Sub | 1 | 2.54 mm | - | - | - | Stamped | 5 DD D | - | 0.409 (10.40mm) | - | Board Lock | - | 67mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09670374764 HARTING | 31 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Gold, Nickel | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | Right Angle | - | - | 7A | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 7.5A | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | 0.409 (10.40mm) | 1kV | - | - | 69.7mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09642227800 HARTING | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 250V | -55°C~105°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | 2.77mm | - | Straight | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | - | - | Filter, Grounding Indents | - | 39.2mm | 6mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09664227803 HARTING | 63 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | Male | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.76mm | 37 | Right Angle | - | 21mm | 7A | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | 0.409 (10.40mm) | - | Grounding Indents | - | 69.4mm | 21mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09684635812 HARTING | 80 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09664186500 HARTING | 21 | - | - | 4 Weeks | Gold | Panel | Panel Mount | Metal | - | Liquid Crystal Polymer, Polymer | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | 32V | - | Bulk | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | Receptacle | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 37 | Right Angle | - | 18.2mm | 2A | TIN | UL, CSA | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | 94V-0 | NO | - | 1A | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | - | PLUG | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 4 DC C | PREASSEM CONN | - | - | Feed Through | - | 69.4mm | 12.55mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09670094715 HARTING | 133 |
| - | 4 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | Liquid Crystal Polymer, Polymer | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | 9 | Solder Cup | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 9 | Straight | - | 17mm | 7.5A | TIN | UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | PREASSEM CONN | - | 1kV | - | - | 31.2mm | 12.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09563517512 HARTING | 118 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 44 | - | - | - | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 44 | Straight | - | 12.93mm | 2A | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | Stamped | 3 DB B High Density | - | - | - | Board Lock | - | 53.5mm | 11mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09651216703 HARTING | 135 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | 12.5mm | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 1 DE E | - | - | - | Grounding Indents | - | 31.2mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09642217220 HARTING | 36 |
| - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | - | - | Filter, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09653216701 HARTING | 92 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 25 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 3 DB B | - | - | - | Grounding Indents | - | 53.2mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09562615712 HARTING | 74 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel, Nickel Plated | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 26 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | Board Lock, Grounding Indents | 12.55mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09665526613 HARTING | 304 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | - | 3 | Receptacle | STANDARDS: DIN 41652; IEC 60807 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | 2.7686mm | - | - | TIN | UL | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | 0.689 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 2.54 mm | - | - | 0.112 inch | Stamped | 5 DD D | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09672375615 HARTING | 30 | - | Datasheet | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | - | 17mm | 6.5A | TIN | UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 10mOhm | 20 AWG | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | PREASSEM CONN | - | - | Grounding Indents | - | 69.7mm | 12.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09683535613 HARTING | 93 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | 0.318 (8.08mm) | - | Board Lock | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09661527611 HARTING | 160 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Right Angle | - | - | - | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.583 inch | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | Board Lock | - | 31.2mm | 13.6mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09661526616 HARTING | 109 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Right Angle | - | - | 7.5A | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | 1kV | Board Lock | - | 31.2mm | 12.5mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09682635813 HARTING | 99 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.84mm | 15 | Right Angle | - | 18.2mm | 6A | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | 12.55mm | 39.2mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - |