- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09665626812 HARTING | 389 |
| - | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | 50 | Solder | EAR99 | Plug, Male Pins | - | - | - | - | 3 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | Right Angle | 2.7686mm | - | - | TIN | UL | - | - | - | 3 | STAGGERED | - | - | - | 94V-0 | NO | 0.689 inch | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | 2.54 mm | - | - | - | Machined | 5 DD D | - | - | - | Board Lock, Grounding Indents | - | 67mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09654626812 HARTING | 70 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 37 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | Male | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 37 | Right Angle | - | - | 6A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 250V | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | Tin | - | - | - | - | Stamped | 4 DC C | - | 0.409 (10.40mm) | 1kV | Board Lock, Grounding Indents | - | 69.7mm | 13.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09665116502 HARTING | 357 |
| - | 4 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | - | - | 3 | Receptacle | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | 2.7686mm | - | - | TIN | UL | - | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.244 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 2.8448 mm | - | - | 0.112 inch | Stamped | 5 DD D | - | - | - | - | - | - | - | - | 0.122 inch | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09683637813 HARTING | 1 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | 5A | TIN | UL | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | 0.318 (8.08mm) | 1kV | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09661536611 HARTING | 59 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | Board Lock | - | 31.2mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09563625813 HARTING | 50 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 44 | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 44 | - | - | - | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | 2.106 inch | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | 94V-0 | NO | 0.646 inch | - | 2A | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | 2.54 mm | - | - | 0.078 inch | Stamped | 3 DB B High Density | - | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | 0.14 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09643127235 HARTING | 67 |
| - | 15 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | - | Copper Alloy | - | - | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | - | 12.5mm | 7.5A | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 3 DB B | - | - | - | Board Lock, Filter | - | 53mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 09661627816 HARTING | In Stock |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | - | - | - | - | NO | 0.551 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09562625812 HARTING | 135 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 26 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | Right Angle | 2.286mm | - | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | - | 3 | STAGGERED | - | 0.509 inch | Male | 94V-0 | NO | 0.646 inch | - | 2A | 25mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | - | Tin | - | D-Sub, High Density | 1 | - | 2.54 mm | - | - | 0.078 inch | Stamped | 2 DA A High Density | - | 0.350 (8.89mm) | 1kV | Board Lock, Grounding Indents | - | 39.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 09662126602 HARTING | 8 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Female | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 15 | Right Angle | - | - | 6A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | 0.409 (10.40mm) | 1kV | - | - | 39.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09563525613 HARTING | 66 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 44 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 44 | Right Angle | - | 22.3mm | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | Female | 94V-0 | NO | - | - | 2A | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | 1 | - | 2.54 mm | - | - | 0.078 inch | Stamped | 3 DB B High Density | - | 0.350 (8.89mm) | 1kV | Board Lock | - | 53.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09663286700 HARTING | 40 | - | - | 4 Weeks | Gold | Panel | Panel Mount | Metal | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | 32V | - | Bulk | yes | Active | 1 (Unlimited) | 25 | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | - | 125°C | -55°C | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 25 | Right Angle | - | 18.35mm | 2A | TIN | UL, CSA | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 3 DB B | PREASSEM CONN | - | 1kV | Feed Through, Grounding Indents | - | 53.09mm | 12.55mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09563627813 HARTING | 130 | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 44 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 44 | Right Angle | - | 22.3mm | 2A | - | UL | - | COMMERCIAL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | 94V-0 | NO | - | - | 2A | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | 1 | - | 2.54 mm | - | - | 0.078 inch | Stamped | 3 DB B High Density | - | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | 12.55mm | 53.5mm | 12.93mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09563515513 HARTING | 84 | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Tray | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 44 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | Straight | - | 12.93mm | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | 1 | - | - | - | - | - | Stamped | 3 DB B High Density | - | - | 1kV | Board Lock | - | 53.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09564617712 HARTING | 27 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 62 | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 62 | Straight | - | 12.93mm | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | Board Lock, Grounding Indents | - | 69.8mm | 10.74mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09564617713 HARTING | 37 | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 62 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 62 | - | - | - | 2A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | Board Lock, Grounding Indents | 12.55mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09665526612 HARTING | 107 | - | - | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 50 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 3 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 50 | Right Angle | - | 15.4mm | 6A | TIN | UL | - | - | - | 3 | STAGGERED | - | 0.606 inch | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | Tin | - | D-Sub | 1 | - | - | - | - | - | Stamped | 5 DD D | - | 0.409 (10.40mm) | - | Board Lock | 15.4mm | 67mm | 17.5mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 09562515513 HARTING | 16 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 26 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09672505604 HARTING | 69 |
| - | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 50 | - | - | - | 3 | Receptacle | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | - | - | TIN | UL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | - | - | - | 10mOhm | 20 AWG | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | 0.112 inch | Stamped | 5 DD D | PREASSEM CONN | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09694017253 HARTING | 54 |
| - | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 25 (22 + 3 Coax or Power) | - | - | Green | 2 | Receptacle | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 25 | Straight | - | 12.6mm | 5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 4 DC C - 25W3 | - | - | - | - | - | 69.3mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |