- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09653617712 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09672505604 HARTING | 69 |
| - | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 50 | - | 3 | Receptacle | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | - | - | TIN | UL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | NO | - | - | - | 10mOhm | 20 AWG | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | - | - | 1000VAC V | D-Sub | - | - | - | - | - | 0.112 inch | Stamped | 5 DD D | - | PREASSEM CONN | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09682637812 HARTING | 19 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 15 | Straight | - | 18.2mm | 6.5A | TIN | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | - | 39.2mm | 12.5mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 09663527613 HARTING | 44 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | 21.2mm | - | TIN | - | - | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | - | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | Board Lock | - | 53.2mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09670155615050 HARTING | 61 |
| - | 11 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | 7A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09662116503 HARTING | 81 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | Female | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | 12.5mm | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | - | - | - | - | 39.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09651627817 HARTING | 68 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09651617713 HARTING | 113 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Metal | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | 12.5mm | 7.5A | - | - | - | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Lock, Grounding Indents | - | 31.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09652626813 HARTING | 119 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 15 | Right Angle | - | - | 6A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 2 DA A | - | - | 0.409 (10.40mm) | 1kV | Board Lock, Grounding Indents | 12.5mm | 39.5mm | 13.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09670155664 HARTING | 14 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | 7A | TIN | UL | - | - | 1.543 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661637812 HARTING | 151 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09561625813 HARTING | 101 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Metal | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | 2.286mm | - | - | - | UL | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | 94V-0 | NO | 0.646 inch | - | - | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.09 inch | - | - | - | D-Sub, High Density | - | - | 2.54 mm | - | - | 0.078 inch | Stamped | 1 DE E High Density | - | - | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | 0.14 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09695115247 HARTING | 31 | - | - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | -55°C~125°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 24 (17 + 7 Coax or Power) | Green | 2 | Male | - | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | 24 | - | - | - | 94V-0 | YES | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | 5 DD D - 24W7 | 7 | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09684637812 HARTING | 44 | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Metal | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 37 | Straight | - | 18.2mm | 6.5A | TIN | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | 12.55mm | 69.4mm | 12.55mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 09664626816 HARTING | 54 | - | - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.76mm | 37 | Right Angle | - | - | 6.5A | TIN | UL | - | - | - | 2 | - | STAGGERED | - | - | 94V-0 | NO | 0.551 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | - | Board Lock, Grounding Indents | - | 69.4mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661536613 HARTING | 11 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663626817 HARTING | 20 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | 20.2mm | 7.5A | TIN | UL | - | - | - | 2 | - | STAGGERED | - | - | 94V-0 | NO | - | - | 6.5A | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | - | Board Lock, Grounding Indents | - | 53.1mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09565617700 HARTING | 53 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 78 | Black | 4 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 78 | Straight | - | 15.35mm | 2A | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 5 DD D High Density | - | - | - | - | Grounding Indents | - | 67mm | 10.74mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09653616712 HARTING | 76 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Plug, Male Pins | - | - | 2 | Male | - | 8536.69.40.30 | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Straight | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 250V | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | Tin | - | - | - | - | Stamped | 3 DB B | - | - | - | 1kV | Board Lock, Grounding Indents | - | 53.2mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09551666812741 HARTING | 299 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Steel | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 9 | Right Angle | - | 13.75mm | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Guide, Grounding Indents | - | 31.09mm | 17.85mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |