- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09662126603 HARTING | 181 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | Female | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | 6A | TIN | UL | - | - | 1.543 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09563517513 HARTING | 87 | - | - | 10 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Tray | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 44 | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 44 | Straight | - | 12.93mm | 2A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | 1 | - | - | - | - | Stamped | 3 DB B High Density | - | - | - | Board Lock | 12.55mm | 53.5mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09551566621741 HARTING | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09641247233 HARTING | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09661627813 HARTING | 48 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | Male | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 9 | Right Angle | - | 21mm | - | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | Board Lock, Grounding Indents | - | 30.9mm | 21mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09672094715 HARTING | 200 |
| - | 4 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | 9 | Solder Cup | - | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.77mm | 9 | Straight | - | 17mm | 6.5A | TIN | UL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | PREASSEM CONN | - | - | - | - | 31.2mm | 12.5mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09683635813 HARTING | 117 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09670155607 HARTING | 36 |
| - | 11 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Gold, Nickel | - | 1kV | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Wire Wrap | EAR99 | Plug, Male Pins | 15 | - | 2 | Male | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 15 | Straight | - | 18mm | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 7.5A | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | - | 2 DA A | - | - | 1kV | Grounding Indents | 12.5mm | 39.5mm | 12.5mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09663117503 HARTING | 135 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | - | - | - | 53.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09564615712 HARTING | 67 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 62 | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 62 | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09551563615741 HARTING | 14 |
| - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | GOLD | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | LOW PROFILE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09551663815741 HARTING | 7 |
| - | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | - | Board Guide, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09661117502 HARTING | 35 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Metal | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | 1kV | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Straight | - | 12.5mm | 6A | TIN | UL | - | - | - | 2 | - | STAGGERED | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | Tin | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | - | - | - | 31.2mm | 12.5mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09665627816 HARTING | 14 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807, LOW PROFILE | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | 2.7686mm | - | - | TIN | UL | - | - | - | 3 | - | STAGGERED | - | 0.618 inch | 94V-0 | NO | 0.551 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | 2.54 mm | - | - | 0.112 inch | Machined | 5 DD D | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09663126600 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09663627813 HARTING | 94 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09663566616 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 3 DB B | - | 0.409 (10.40mm) | - | Board Lock | - | 53.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09693117133 HARTING | 39 |
| - | 9 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 13 (10 + 3 Coax or Power) | Green | 2 | Male | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | Straight | - | 14.1mm | 5A | - | - | - | - | - | - | 13 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 13C3 13W3 | - | - | - | Grounding Indents | - | 53mm | 12.5mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09653297703 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 3 DB B | - | - | - | Grounding Indents | - | 53.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09663526610 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |