- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663526610 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09641217237 HARTING | 14 |
| - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 9 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | - | - | 14.3mm | 7.5A | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | Filter, Grounding Indents | - | 30.8mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09652615713 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09564515512 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 62 | - | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 62 | - | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09653297703 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | - | 12.5mm | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | Grounding Indents | - | 53.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09565005615050 HARTING | 84 | - | - | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 78 | Black | 4 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.42mm | 78 | Straight | - | - | - | 2A | - | - | Gold | - | - | - | - | - | - | Male | - | NO | - | - | - | 24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 5 DD D High Density | - | - | - | - | - | Grounding Indents | 15.37mm | 66.93mm | 12.55mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09672374704 HARTING | 114 |
| - | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | 37 | Solder Cup | EAR99 | Receptacle, Female Sockets | - | Grey | 2 | Female | - | 8536.69.40.30 | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 37 | Straight | - | - | 17mm | 6.5A | TIN | UL | - | 125V | - | - | - | - | - | - | 94V-0 | NO | - | 125V | 10mOhm | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | D-Sub | 1 | Tin | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | - | PREASSEM CONN | - | 1kV | - | - | 69.7mm | 12.55mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09663226802 HARTING | 11 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Right Angle | - | - | - | - | TIN | UL | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | 53.1mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09563615700 HARTING | 101 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 44 | - | 3 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | Male | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 3 DB B High Density | - | - | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09675098715 HARTING | 14 |
| - | 11 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | Straight | IP67 - Dust Tight, Waterproof | - | 14.5mm | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | 40mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09665626815 HARTING | 65 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807, LOW PROFILE | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | - | 2.7686mm | - | - | TIN | UL | - | - | 3 | - | STAGGERED | - | 0.618 inch | - | 94V-0 | NO | 0.598 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 2.54 mm | - | - | 0.112 inch | Machined | 5 DD D | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09670254704 HARTING | 122 | - | - | 4 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | PBT | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder Cup | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.77mm | 25 | Straight | - | - | 17mm | 7A | TIN | UL | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 125V | 10mOhm | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | D-Sub | 1 | Tin | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | Insulated | PREASSEM CONN | - | - | - | 12.5mm | 53.2mm | 12.5mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09693115094 HARTING | 43 | - | - | 7 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 9 (5 + 4 Coax or Power) | Green | 2 | Male | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 3 DB B - 9W4 | 4 | - | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09564617700 HARTING | 91 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 62 | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 62 | Straight | - | - | 12.55mm | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | - | Grounding Indents | 12.55mm | 69.4mm | 10.74mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09643217800 HARTING | 15 |
| Datasheet | 11 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | Glass | Steel | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 250V | -55°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 25 | Natural | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | 2.77mm | - | Straight | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | Filter, Grounding Indents | - | 53.1mm | 12.5mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09561615700 HARTING | 133 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Male | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09651616711 HARTING | 183 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09661127603 HARTING | 54 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | - | - | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09665627811 HARTING | 183 | - | - | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | 3 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.54mm | 50 | Right Angle | - | - | - | 7A | TIN | UL | - | - | 3 | - | STAGGERED | - | - | - | 94V-0 | NO | 0.689 inch | - | - | - | - | Housing/Shell (M3) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | 2.8448 mm | - | - | - | Machined | 5 DD D | - | - | - | - | - | Board Lock, Grounding Indents | 15.7mm | 67mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09661126601 HARTING | 34 | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | Receptacle | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 9 | Right Angle | - | - | - | 6A | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | - | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - |