- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Body Plating | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09664156501 HARTING | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09664156502 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09664637812 HARTING | 14 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | - | TIN | UL | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09652666817 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09653637813 HARTING | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663237802 HARTING | 14 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | TIN | UL | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 3 DB B | 0.409 (10.40mm) | Grounding Indents | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09653666815 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663637813 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | TIN | UL | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09662287702 HARTING | 14 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | Bulk | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 15 | 85°C | -40°C | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 15 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | 2 DA A | - | Feed Through, Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663566611 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663226803 HARTING | 14 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | TIN | UL | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 3 DB B | 0.409 (10.40mm) | Grounding Indents | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09654696711 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | Board Lock, Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09670095616 HARTING | 14 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Wire Wrap | - | Plug, Male Pins | 9 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | TIN | UL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | 7.5A | 10mOhm | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | 1 DE E | - | Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09654237803 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661537611 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | TIN | UL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.583 inch | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09694009022 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | - | - | Steel | - | - | Metal | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | D-Sub | - | 125°C | 55°C | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 21 | - | - | - | - | - | - | 750V | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09664557512 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | TIN | UL | Gold | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 4 DC C | - | Board Lock | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09662577613 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661286701 HARTING | 52 |
| - | 9 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | Bulk | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 9 | 85°C | -40°C | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 9 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | Feed Through, Grounding Indents | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09664626815 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | - | TIN | UL | - | 2 | - | STAGGERED | - | - | 94V-0 | NO | 0.551 inch | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 4 DC C | - | Board Lock, Grounding Indents | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - |