- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663557512 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | TIN | UL | Gold | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 3 DB B | - | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663527616 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 0.551 inch | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663537613 HARTING | 105 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654637811 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663537611 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | Right Angle | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 0.583 inch | - | - | Housing/Shell (M3) | - | PLUG | - | D-Sub | 1 | 3.336 N | 3.336 N | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | 53.2mm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663566612 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654236801 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654236800 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654236802 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664556513 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | TIN | UL | Gold | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 4 DC C | - | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662536611 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | TIN | UL | - | 1.543 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553567612741 HARTING | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | - | Board Guide | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09551667816741 HARTING | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Guide, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09551666815741 HARTING | 14 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | LOW PROFILE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Guide, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661566615 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09653627812 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651615713 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | TIN | - | Gold | - | - | - | - | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661577610 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662137603 HARTING | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | TIN | UL | - | 1.543 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | 0.409 (10.40mm) | - | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651697711 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant |