- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Test Voltage | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663557512 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | TIN | UL | Gold | - | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | - | - | Stamped | 3 DB B | - | - | - | Board Lock | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09664556513 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | TIN | UL | Gold | - | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | - | - | Stamped | 4 DC C | - | - | - | Board Lock | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09651697711 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | Board Lock, Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09694009022 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | - | - | - | Steel | - | - | Metal | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | D-Sub | - | 125°C | 55°C | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | 750V | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09664566617 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Right Angle | 20.2mm | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 4 DC C | - | 0.409 (10.40mm) | - | Board Lock | 69.7mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09664557512 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | TIN | UL | Gold | - | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | - | - | Stamped | 4 DC C | - | - | - | Board Lock | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09664526613 HARTING | 137 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 37 | Right Angle | 21.2mm | 7.5A | TIN | UL | - | - | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | 0.409 (10.40mm) | - | Board Lock | 69.7mm | 13.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09670155655 HARTING | 57 |
| - | 11 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.74mm | 15 | Straight | 12.5mm | 7A | TIN | UL | - | - | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | 1kV | Grounding Indents | 39.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670374704 HARTING | 48 | - | Datasheet | 4 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | 37 | Solder Cup | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | 12.5mm | 7.5A | TIN | UL | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 125V | - | 10mOhm | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | D-Sub | 1 | Tin | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | PREASSEM CONN | - | - | - | 69.7mm | 17mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670375604 HARTING | 50 |
| - | 4 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 37 | Solder Cup | EAR99 | Plug, Male Pins | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | 17mm | 7.5A | TIN | UL | - | - | - | - | - | 2.54mm | - | - | - | - | - | 94V-0 | NO | - | 125V | - | 10mOhm | 20 AWG | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | Tin | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | PREASSEM CONN | - | - | Grounding Indents | 69.7mm | 12.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09562004704 HARTING | 201 | - | Datasheet | 10 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Receptacle | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | Straight | - | 2A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | 39.1mm | 12.55mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09670505604 HARTING | 74 | - | Datasheet | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 50 | - | - | - | 3 | Male | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.77mm | 50 | Straight | 17mm | - | TIN | UL | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 5 DD D | PREASSEM CONN | - | - | Grounding Indents | 67.31mm | 15.75mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09662287700 HARTING | 43 | - | - | 4 Weeks | Gold | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | Bulk | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 15 | - | - | 2A | TIN | UL, CSA | - | - | - | 1.556 inch | - | 2.77mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | 94V-0 | NO | - | - | 1A | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | - | 2 DA A | PREASSEM CONN | - | - | Feed Through, Grounding Indents | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09661516512 HARTING | 206 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | - | Metal, Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | - | Copper Alloy | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Straight | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | 250V | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | Tin | - | - | - | - | Stamped | 1 DE E | - | - | 1kV | Board Lock | 31.2mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09651227801 HARTING | 147 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 9 | Right Angle | - | 7.5A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | 0.409 (10.40mm) | - | Grounding Indents | 31.2mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09564625812 HARTING | 74 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 62 | - | - | - | 3 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 62 | - | - | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | - | 2.748 inch | 3 | - | - | STAGGERED | - | 0.509 inch | Male | 94V-0 | NO | 0.646 inch | - | 2A | 25mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.095 inch | - | - | Tin | - | D-Sub, High Density | - | - | 2.54 mm | - | - | 0.078 inch | Stamped | 4 DC C High Density | - | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | 0.14 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09662517512 HARTING | 91 | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09641147232 HARTING | 100 | - | - | 19 Weeks | Gold | Board Lock, PCB, Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 1nF | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 9 | Right Angle | 21.6mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | NO | - | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (4-40) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 1 DE E | - | 0.401 (10.20mm) | - | Board Lock, Filter, Mounting Brackets | 30.8mm | 12.5mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09661556512 HARTING | 62 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | 12.5mm | - | TIN | UL | Gold | - | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | - | 3.336 N | - | - | Stamped | 1 DE E | - | - | - | Board Lock | 31.2mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09551566615741 HARTING | 21 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | LOW PROFILE | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | Board Guide | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |