- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | Body Orientation | Brand | Contact Finish Mating | Contact Materials | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Resistance (MOhm) | Manufacturer | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Product Depth (mm) | Shell Sizes | Termination Method | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Plating | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Product Type | Contact Design | Backset Spacing | Shell Plating | Test Voltage | Mounting Angle | Features | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09643117230 HARTING | In Stock | - | Datasheet | 15 Weeks | Gold | Free Hanging, PCB, Through Hole | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 25 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 1nF | - | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 25 | Straight | 11.2mm | 7.5A | TIN | - | - | - | - | - | UL | - | - | - | - | - | 94V-0 | NO | - | 100V | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | Tin | D-Sub | 1 | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | Filter | - | - | 12.5mm | 53mm | 12.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09672094704 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | - | Steel | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | 9 | Solder Cup | - | Receptacle, Female Sockets | - | - | - | - | Grey | 2 | Receptacle | - | - | - | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.77mm | 9 | Straight | 17mm | 5A | TIN | - | UL | - | - | 125V | - | - | - | - | - | - | - | NO | - | 125V | 10mOhm | 20 AWG | - | Housing/Shell (Unthreaded) | PLUG | - | D-Sub | 1 | Tin | 3.336 N | 3.336 N | Stamped | 1 DE E | - | PREASSEM CONN | - | - | 1kV | - | - | - | - | - | 31.2mm | 12.5mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09693115172 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester Thermoplastic, Glass Filled | Glass | Metal, Steel | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 13 | Solder Cup | - | Plug, Male Pins | - | 17 (15 + 2 Coax or Power) | - | - | Green | 2 | Male | - | - | - | - | 750V | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | Straight | 14.1mm | 5A | - | ONE | - | Gold or Gold-Palladium | - | - | - | - | 17 | - | - | - | 94V-0 | NO | - | 750V | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | 1 | Tin | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | Grounding Indents | - | - | - | 53mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 9560008277 HARTING | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | 26 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | D-Sub Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09662516512 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | 2 | Receptacle | - | - | - | - | 300V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Straight | 12.5mm | 6A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 300V | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | 1 | Tin | - | - | Stamped | 2 DA A | - | - | - | - | 1kV | - | Board Lock | - | - | 12.5mm | 39.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09661186501 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Female Sockets | - | 9 | 85°C | -40°C | - | 2 | - | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | Feed Through | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09642147242 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 3.9nF | - | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 15 | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 10mOhm | - | 1GOhm | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | 0.401 (10.20mm) | - | - | - | Board Lock, Filter, Mounting Brackets | - | - | 12.5mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09694117253 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 25 (22 + 3 Coax or Power) | - | - | Green | 2 | Male | - | - | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 25 | Straight | 14.3mm | 5A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | - | 4 DC C - 25W3 | - | - | - | - | - | - | Grounding Indents | - | - | - | 69.3mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 60020685120 HARTING | In Stock | - | Datasheet | - | Gold | - | - | - | Resin, Thermoplastic | - | Polymer | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | SCSI | - | 68 | 105°C | -55°C | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.45mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 09642227230 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | Straight | - | 7.5A | - | - | - | - | - | - | UL | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09652696713 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | - | - | - | 2 | - | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | 12.5mm | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1 | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 39.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09663526612 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Right Angle | - | 7.5A | TIN | - | UL | - | - | 1kV | - | 2 | - | STAGGERED | - | - | 94V-0 | NO | 0.583 inch | 250V | - | - | - | Housing/Shell (4-40) | PLUG | - | D-Sub | 1 | Tin | 3.336 N | 3.336 N | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | 1kV | - | Board Lock | - | - | 12.5mm | 53.2mm | 13.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09553156611741 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | - | Metal | Steel | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | SMD/SMT | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 260°C | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | 2.76mm | - | Straight | 12.55mm | 5A | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.35mm | 12.5mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 09562515512 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 26 | - | - | - | 3 | Female | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | 2A | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | Tin | D-Sub, High Density | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | - | - | Board Lock | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09641227800 HARTING | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.77mm | - | Straight | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | - | Filter, Grounding Indents | - | - | - | 30.8mm | 6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 9672095604 HARTING Technology Group | In Stock | - | Datasheet | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 9 | - | Straight | HARTING | - | Copper Alloy | EAR99 | 100 | Unfiltered | 10000 | HARTING | 50 | 10 | 6.5 | 125 | -55 | Panel Mount | Wire | 17 | E | Solder Cup | - | - | - | - | Active | - | - | - | - | - | D-Subminiature | 9 Position | - | - | - | 2 | PL | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | 9 | - | - | M | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | Tin | - | Straight | - | D-Sub Standard Connectors | 30.81 | - | - | - | - | 12.55 | - | - | - | RoHS Compliant | - | ||
![]() 09644137802 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 37 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | - | Board Lock, Filter | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09642127210 HARTING | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | Filter | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09554156611741 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | - | Metal | Steel | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | SMD/SMT | - | D SUBMINIATURE CONNECTOR | - | - | 260°C | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.76mm | - | Straight | 12.55mm | 5A | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.62mm | 12.5mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 09553296812741 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | 12.55mm | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | Board Guide | - | - | - | 53.34mm | 12.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - |