- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670995678 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09653225801 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09653225802 HARTING | 21 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09654627817 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09654615712 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09691009015 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09665627813 HARTING | 115 |
| - | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | 2.7686mm | - | - | TIN | UL | - | - | - | 3 | STAGGERED | - | 0.618 inch | 94V-0 | NO | 0.689 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | 2.8448 mm | - | - | 0.112 inch | Machined | 5 DD D | - | - | Board Lock, Grounding Indents | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09683537612 HARTING | 96 | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 25 | Straight | - | 18.2mm | 6.5A | TIN | UL | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | 0.318 (8.08mm) | - | Board Lock | - | 53.1mm | 12.55mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09654215701 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09664117502 HARTING | 113 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Straight | - | 12.5mm | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | - | - | - | 69.7mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09643227246 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Board Side (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09661526613 HARTING | 83 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 9 | Right Angle | - | 21.2mm | 6A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | 0.409 (10.40mm) | 1kV | Board Lock | 12.5mm | 31.2mm | 13.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09553666822741 HARTING | 21 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | - | Board Guide, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09564005604 HARTING | 71 | - | Datasheet | 9 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 62 | Black | 3 | Male | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.42mm | 62 | Straight | - | - | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | Stamped | 4 DC C High Density | - | - | Grounding Indents | - | 69.4mm | 12.55mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09662116502 HARTING | 69 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | 12.5mm | 7.5A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | - | - | 39.5mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 09653217702 HARTING | 76 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Plug, Male Pins | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 3 DB B | - | - | Grounding Indents | - | 53.2mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09653626811 HARTING | 68 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 25 | Solder | - | Plug, Male Pins | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | - | 6A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | 1kV | Board Lock, Grounding Indents | - | 53.2mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09642217230 HARTING | 95 | - | - | - | Gold | Free Hanging, PCB, Through Hole | Free Hanging (In-Line) | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | Straight | - | 14.3mm | 7.5A | - | - | - | - | UL | - | - | - | - | 94V-0 | NO | - | 100V | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | Machined | 2 DA A | - | - | Filter, Grounding Indents | - | 39.1mm | 12.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09654217702 HARTING | 44 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Straight | - | 12.5mm | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 4 DC C | - | - | Grounding Indents | - | 69.7mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09684637813 HARTING | 35 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | 5A | TIN | UL | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | 0.318 (8.08mm) | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |