- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Approval Agency | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09695835421 HARTING | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09561617700 HARTING | 24 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | Straight | 12.93mm | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | Tin | - | D-Sub, High Density | 1 | - | - | Stamped | 1 DE E High Density | - | Grounding Indents | 31.3mm | 10.74mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09670154763 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | Female | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Right Angle | - | 7.5A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | 3.336 N | 3.336 N | Machined | 2 DA A | 0.409 (10.40mm) | - | 39.5mm | 12.5mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09663637811 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Right Angle | - | - | TIN | UL | - | - | - | 2 | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | - | Housing/Shell (M3) | - | RECEPTACLE | - | - | D-Sub | 1 | 3.336 N | 3.336 N | Machined | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | 53.1mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09664637813 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09654296703 HARTING | 31 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09664557511 HARTING | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | TIN | UL | Gold | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 4 DC C | - | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09692009100 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09665526610 HARTING | 14 |
| - | 17 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | Stamped | 5 DD D | 0.409 (10.40mm) | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09642247232 HARTING | 14 |
| - | - | - | PCB, Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel | NOT SPECIFIED | Copper Alloy | 100V | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 15 | Right Angle | 21.4mm | 7.5A | - | - | - | UL | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | Board Lock, Filter, Grounding Indents | 39.1mm | 12.5mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653627816 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653627810 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653296701 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | - | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09652667813 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653626810 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09652296701 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | - | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09652696712 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653696713 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09662627817 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | TIN | UL | - | - | 1.543 inch | 2 | STAGGERED | - | - | - | 94V-0 | NO | 0.551 inch | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 2 DA A | - | Board Lock, Grounding Indents | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09662557512 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | TIN | UL | Gold | - | 1.547 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 2 DA A | - | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - |