- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09664237801 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | - | - | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | 0.409 (10.40mm) | Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09670155616 HARTING | 60 |
| - | 9 Weeks | - | Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Plug, Male Pins | 15 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | TIN | UL | - | 1.543 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.197 inch | 7.5A | 10mOhm | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | - | 2 DA A | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654666817 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664156503 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664237803 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | - | - | TIN | UL | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | 0.409 (10.40mm) | Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664287702 HARTING | 14 |
| - | 10 Weeks | - | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | Bulk | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | 37 | 125°C | -55°C | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 37 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | 4 DC C | - | Feed Through, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664566610 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664566613 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09665237802 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | - | - | 3 | STANDARDS: DIN 41652; IEC 60807 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 50 | - | 2.7686mm | TIN | UL | - | - | 3 | STAGGERED | - | 0.618 inch | 94V-0 | NO | 0.689 inch | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 2.8448 mm | - | - | 0.112 inch | Machined | 5 DD D | 0.409 (10.40mm) | Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09665227802 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | - | - | 3 | STANDARDS: DIN 41652; IEC 60807 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 50 | - | 2.7686mm | TIN | UL | - | - | 3 | STAGGERED | - | 0.618 inch | 94V-0 | NO | 0.689 inch | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 2.54 mm | - | - | 0.112 inch | Machined | 5 DD D | 0.409 (10.40mm) | Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661567613 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663527615 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.551 inch | - | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663627816 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | - | TIN | UL | - | - | 2 | STAGGERED | - | - | 94V-0 | NO | 0.551 inch | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | Board Lock, Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663627815 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | - | TIN | UL | - | - | 2 | STAGGERED | - | - | 94V-0 | NO | 0.551 inch | - | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | Board Lock, Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662627815 HARTING | In Stock | - | - | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | Right Angle | - | TIN | UL | - | - | 2 | STAGGERED | - | - | 94V-0 | NO | - | - | - | - | Housing/Shell (M3) | - | RECEPTACLE | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | Board Lock, Grounding Indents | 39.2mm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662566615 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663527610 HARTING | In Stock |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654626810 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654216703 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654227800 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant |