- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Depth | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09654296701 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09651236803 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | 2 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09651666810 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | 2 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09676509675 HARTING | 43 |
| - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | 3 | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | Board Lock, Grounding Indents | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09653666813 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09663627812 HARTING | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | 2 | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | Right Angle | - | - | TIN | UL | - | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | D-Sub | 1 | 3.336 N | 3.336 N | Machined | 3 DB B | - | Board Lock, Grounding Indents | 53.1mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09664627812 HARTING | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | 2 | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | - | - | - | TIN | UL | - | COMMERCIAL | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | 3.336 N | - | Machined | 4 DC C | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09664226803 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | 2 | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | Right Angle | - | 21mm | TIN | UL | - | - | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | D-Sub | 1 | 3.336 N | 3.336 N | Machined | 4 DC C | 0.409 (10.40mm) | Grounding Indents | 69.4mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09664566616 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | Right Angle | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | 69.7mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09664566615 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09664557513 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09661157501 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09651227800 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | 2 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09651637811 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | 2 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09652627815 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | 2 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09662527610 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | 2 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09661557513 HARTING | 14 |
| - | 4 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09662556512 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | 2 | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | TIN | UL | Gold | - | 1.547 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 2 DA A | - | Board Lock | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09661156502 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | Straight | - | 12.5mm | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | Stamped | 1 DE E | - | - | 31.2mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09661127600 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | 2 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - |