- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09662527610 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09661557513 HARTING | 14 |
| - | 4 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09662556512 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | TIN | UL | Gold | - | - | - | 1.547 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09661156502 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | 12.5mm | - | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | - | 31.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09661127600 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09676509675 HARTING | 43 |
| - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 50 | - | 3 | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09676156715 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09676156775 HARTING | In Stock | - | - | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | - | - | -25°C~70°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09644127230 HARTING | 14 |
| - | 9 Weeks | Gold | PCB, Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 1nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 37 | Straight | - | 17.4mm | 7.5A | - | - | - | - | - | UL | - | - | - | - | - | - | 94V-0 | NO | - | 100V | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | Filter | - | 69.3mm | 12.5mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09695115364 HARTING | 21 | - | - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 36 (32 + 4 Coax or Power) | Green | 3 | Male | - | - | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | 36 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 5 DD D - 36W4 | 4 | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09652617712 HARTING | 37 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Plug, Male Pins | - | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Straight | - | 12.5mm | 6A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock, Grounding Indents | - | 39.5mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09670255654 HARTING | In Stock |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.76mm | 25 | Straight | - | 12.5mm | 7A | TIN | UL | - | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | - | Grounding Indents | - | 53.2mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09651627811 HARTING | 92 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 9 | Right Angle | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | 12.5mm | 31.5mm | 13.6mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09662526611 HARTING | 16 | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 15 | Right Angle | - | - | 6A | TIN | UL | - | - | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | 0.409 (10.40mm) | 1kV | Board Lock | 12.5mm | 39.5mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09643127240 HARTING | 115 |
| - | 15 Weeks | Gold | Through Hole | Through Hole | Polycyclohexylenedimethylene | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 3.9nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 100V | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | 100V | Tin | - | D-Sub | 1 | - | - | - | - | Machined | 3 DB B | - | - | - | - | Filter | - | 53mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09565525613 HARTING | 23 | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 78 | - | 4 | Female | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.41mm | 78 | Right Angle | - | 24.1mm | - | - | UL | Gold or Gold-Palladium | - | COMMERCIAL | - | - | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | NO | - | - | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | 1 | - | - | - | 0.082 inch | Stamped | 5 DD D High Density | - | - | 0.350 (8.89mm) | - | Board Lock | 15.35mm | 67.4mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09663217701 HARTING | 10 |
| - | 15 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | TIN | UL | - | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | - | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09661227801 HARTING | 92 | - | - | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | Right Angle | - | - | - | TIN | UL | - | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | NO | 0.583 inch | - | - | - | - | Housing/Shell (M3) | - | RECEPTACLE | - | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | 30.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09663516511 HARTING | 166 | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 3 DB B | - | - | - | - | Board Lock | - | 53.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09672154704 HARTING | 108 |
| - | 10 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | Grey | 2 | Receptacle | - | 8536.69.40.30 | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.77mm | 15 | Straight | - | 17mm | 6A | TIN | UL | - | 125V | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 125V | 10mOhm | 20 AWG | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | D-Sub | 1 | Tin | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | PREASSEM CONN | - | 1kV | - | 12.55mm | 39.5mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - |