- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09651637813 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09652666816 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09674374715 HARTING | 8 |
| Datasheet | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | - | - | - | 37 | Straight | IP67 - Dust Tight, Waterproof | 14.4mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | 69.3mm | 12.5mm | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09564517513 HARTING | 78 | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 62 | - | - | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 62 | - | - | - | 2A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, High Density | - | - | Stamped | 4 DC C High Density | - | Board Lock | 12.55mm | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | - | ||
![]() 09562617713 HARTING | 63 | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | - | - | Black | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | 2A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, High Density | - | - | Stamped | 2 DA A High Density | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09693009030 HARTING | 31 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09641227225 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | Machined | 1 DE E | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09664126601 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 0.583 inch | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Stamped | 4 DC C | 0.409 (10.40mm) | - | - | - | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09654613711 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09662566613 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09664187501 HARTING | 14 |
| - | 10 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | Bulk | - | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Receptacle, Female Sockets | 37 | 125°C | -55°C | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | 4 DC C | - | Feed Through | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09692009133 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09664127603 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 0.583 inch | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Stamped | 4 DC C | 0.409 (10.40mm) | - | - | - | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09692009127 HARTING | 14 |
| - | 9 Weeks | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09664516533 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | - | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | Board Lock | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09654666813 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09693009026 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09643227216 HARTING | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | - | Copper Alloy | 100V | -20°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 7.5A | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | Machined | 3 DB B | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09694009037 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09693009106 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |