- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09664627817 HARTING | 14 |
| - | 9 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | - | - | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | TIN | UL | - | 2 | STAGGERED | - | - | 94V-0 | NO | 0.551 inch | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Machined | 4 DC C | - | Board Lock, Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693115211 HARTING | In Stock | - | - | 9 Weeks | Free Hanging | Free Hanging (In-Line) | Polyester Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 21 (20 + 1 Coax or Power) | - | - | Green | 2 | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | NO | GENERAL PURPOSE | 5A | 21 | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | 3 DB B - 21W1 | - | Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662525615 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | 8536.69.40.30 | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | TIN | - | Gold | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663626810 HARTING | In Stock | - | - | 9 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | - | - | 2 | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | TIN | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | Machined | 3 DB B | - | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661525617 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | TIN | - | Gold | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663526633 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662525617 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | TIN | - | Gold | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661187501 HARTING | 14 |
| - | 9 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | Bulk | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | 85°C | -40°C | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 9 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | 1 DE E | - | Feed Through | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651297702 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661637810 HARTING | In Stock | - | - | 17 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | TIN | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | Machined | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661236801 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | TIN | UL | - | 2 | STAGGERED | - | 0.508 inch | - | NO | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | RECEPTACLE | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Machined | 1 DE E | 0.409 (10.40mm) | Grounding Indents | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651616733 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | TIN | - | - | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651667812 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661636810 HARTING | In Stock | - | - | 9 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | TIN | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | Machined | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661157502 HARTING | 21 |
| - | 7 Weeks | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651637812 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09652215701 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | TIN | - | Gold | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661567611 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661137603 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.583 inch | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651215703 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | POLYBUTYLENE TEREPHTHALATE-POLYESTER | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | TIN | - | Gold | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant |