- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | Insulation Resistance (MOhm) | Less Contact | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Shell Sizes | Terminal Pitch (mm) | Termination Method | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Shell Plating | Test Voltage | Mounting Angle | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09661525612 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09662157502 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09651625813 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09652666815 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09662227802 HARTING | 14 |
| - | 17 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | TIN | UL | - | - | - | 1.543 inch | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | 0.409 (10.40mm) | - | - | - | Grounding Indents | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09662236801 HARTING | 21 |
| - | 17 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | TIN | UL | - | - | - | 1.543 inch | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | 0.409 (10.40mm) | - | - | - | Grounding Indents | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09653226803 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | 2 | Male | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | 6A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | - | - | - | Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09682637811 HARTING | 14 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | 0.318 (8.08mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09661577611 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | - | Board Lock | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09652666810 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09651626810 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09651215702 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Grounding Indents | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09693009021 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09694009052 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09665126602 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 50 | - | 3 | - | STANDARDS: DIN 41652, IEC 60807 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | 2.7686mm | - | - | TIN | UL | - | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.689 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 2.54 mm | - | - | 0.112 inch | Stamped | 5 DD D | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 09562525613 HARTING | 125 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | Steel, Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 26 | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 26 | Right Angle | - | 22.3mm | 2A | - | UL | Gold or Gold-Palladium | - | COMMERCIAL | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | Female | 94V-0 | NO | - | 2A | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | 1 | 2.54 mm | - | - | 0.078 inch | Stamped | 2 DA A High Density | 0.350 (8.89mm) | - | 1kV | - | Board Lock | - | - | 39.5mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() 09653217701 HARTING | 82 | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | 2 | Male | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Straight | - | 12.5mm | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 3 DB B | - | - | - | - | Grounding Indents | - | - | 53.2mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 9561517500 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | Metal | - | - | - | 15 | - | Straight | - | - | EAR99 | 5000 | No | 50 | 20 | 2 | 105 | -55 | Through Hole | 12.55 | E | 1.14 | Solder | - | - | - | Active | - | - | - | - | High Density D-Sub | 15 Position | - | 3 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | Through Hole | - | - | - | 15 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | Straight | - | 30.81 | - | - | - | - | - | 11.6 | - | - | - | RoHS Compliant | ||
![]() 66630096026 HARTING | 2777 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692117111 HARTING | 32 | - | - | 9 Weeks | - | Panel | Free Hanging (In-Line) | - | Polyester Thermoplastic, Glass Filled | Steel | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | - | 11 (10 + 1 Coax or Power) | Green | 2 | Male | - | 8536.69.40.30 | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 11 | Straight | - | 14.3mm | 5A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 11C1 11W1 | - | - | - | - | Grounding Indents | - | 12.5mm | 39.1mm | 12.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant |