- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Contact Finish | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Flange Feature | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Test Voltage | Features | Height | Length | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09676256715 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 25 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Housing/Shell (4-40) | D-Sub | - | - | 3 DB B | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676258715 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Housing/Shell (M3) | D-Sub | - | - | 3 DB B | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09675259658 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Thermoplastic | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | Right Angle | IP67 - Dust Tight, Waterproof | 19mm | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Housing/Shell (M3) | D-Sub | 1 | Machined | 3 DB B | 0.228 (5.80mm) | - | Board Lock, Grounding Indents, Mounting Brackets | - | 62mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676377615 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 37 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Housing/Shell (4-40) | D-Sub | - | Machined | 4 DC C | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676506715 HARTING | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | 3 | STANDARD: DIN 41652 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Housing/Shell (4-40) | D-Sub | - | - | 5 DD D | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09678098715 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | Metal | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20 AWG | Mating Side, Female Screwlock (M3) | D-Sub | - | Machined | 1 DE E | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676096715 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Thermoplastic | Brass, Tin Plated | - | NOT SPECIFIED | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | Straight | IP67 - Dust Tight, Waterproof | 14.5mm | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20 AWG | Housing/Shell (4-40) | D-Sub | 1 | - | 1 DE E | - | - | - | - | 40mm | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09675098758 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (M3) | D-Sub | - | - | 1 DE E | 0.228 (5.80mm) | - | Board Lock | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09565615713 HARTING | 61 | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Nickel Plated | - | Copper Alloy | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 78 | 4 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 78 | Straight | - | 15.75mm | 2A | - | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | Male | - | NO | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1 | Stamped | 5 DD D High Density | - | 1kV | Board Lock, Grounding Indents | 15.35mm | 67.3mm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09663566613 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Stamped | 3 DB B | 0.409 (10.40mm) | - | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09678158715 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | Metal | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Mating Side, Female Screwlock (M3) | D-Sub | - | Machined | 2 DA A | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09675159658 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Housing/Shell (M3) | D-Sub | - | Machined | 2 DA A | 0.228 (5.80mm) | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09678259615 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | Metal | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Mating Side, Female Screwlock (M3) | D-Sub | - | Machined | 3 DB B | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09675158758 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Housing/Shell (M3) | D-Sub | - | - | 2 DA A | 0.228 (5.80mm) | - | Board Lock | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09677258715 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | 2 | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Mating Side, Female Screwlock (M3) | D-Sub | - | Machined | 3 DB B | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09678256715 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | Metal | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 3 DB B | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09678258715 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | Metal | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Mating Side, Female Screwlock (M3) | D-Sub | - | Machined | 3 DB B | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676259615 HARTING | In Stock | - | Datasheet | 15 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Housing/Shell (M3) | D-Sub | - | Machined | 3 DB B | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09678157615 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | Metal | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 20 AWG | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 2 DA A | - | - | Grounding Indents | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676098715 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | COPPER ALLOY | -25°C~70°C | Bulk | e3 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | Gold or Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20 AWG | Housing/Shell (M3) | D-Sub | - | - | 1 DE E | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof |