- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Mating Information | UL Flammability Code | Empty Shell | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Connector Style | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09678097615 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | Metal | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | IP67 - Dust Tight, Waterproof | - | NICKEL | - | Gold or Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 1 DE E | - | Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09677096715 HARTING | 14 |
| Datasheet | 11 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | 9 | IP67 - Dust Tight, Waterproof | - | NICKEL | - | Gold or Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 1 DE E | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09677159615 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | 15 | IP67 - Dust Tight, Waterproof | - | NICKEL | - | Gold or Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | 20 AWG | - | Mating Side, Female Screwlock (M3) | - | D-Sub | - | - | Machined | 2 DA A | - | Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09678379615 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | Metal | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 37 | IP67 - Dust Tight, Waterproof | - | NICKEL | - | Gold or Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 4 DC C | - | Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676376715 HARTING | 37 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 37 | IP67 - Dust Tight, Waterproof | - | NICKEL | UL | Gold or Gold-Palladium | 3.091 inch | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 20 AWG | 5000000000Ohm | Housing/Shell (4-40) | PLUG | D-Sub | 3.4194 N | .1946 N | - | 4 DC C | - | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09675158715 HARTING | 14 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 15 | IP67 - Dust Tight, Waterproof | - | NICKEL | - | Gold or Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | 20 AWG | - | Housing/Shell (M3) | - | D-Sub | - | - | - | 2 DA A | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09675159675 HARTING | 14 |
| Datasheet | 11 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 15 | IP67 - Dust Tight, Waterproof | - | NICKEL | - | Gold or Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | Machined | 2 DA A | - | Board Lock, Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09651297701 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | Stamped | 1 DE E | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653697711 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09644227220 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel | NOT SPECIFIED | Copper Alloy | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 37 | - | 7.5A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 4 DC C | - | Filter, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09643217238 HARTING | In Stock | - | - | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | - | Copper Alloy | 100V | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | 7.5A | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | 20 AWG | - | Cable Side (M3) | - | D-Sub | - | - | - | 3 DB B | - | Filter, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09654215702 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | TIN | - | Gold | - | - | - | NO | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | Stamped | 4 DC C | - | Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09691009013 HARTING | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09694009060 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09662157503 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Stamped | 2 DA A | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09652297703 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Stamped | 2 DA A | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653697713 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | PBT | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09653227803 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09670099001 HARTING | 14 |
| - | 20 Weeks | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09663567613 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | - |