- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Plating | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Insulator Color | Number of Power Positions | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60040685344 HARTING | In Stock | - | - | - | Gold | Cable, Panel | Panel Mount | - | - | Resin, Thermoplastic | Thermoplastic, Glass Filled | Thermoplastic | - | - | NOT SPECIFIED | Copper | - | 240V | -55°C~105°C | Bulk | har-mik® | - | yes | Obsolete | 1 (Unlimited) | - | IDC, Ribbon Cable | EAR99 | Receptacle, Female Sockets | 68 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.27mm | 68 | Straight | - | 10.26mm | 1A | - | UL | - | COMMERCIAL | - | - | - | - | - | 0.404 inch | 94V-0 | NO | - | - | 1A | 30mOhm | - | 1GOhm | Housing/Shell (4-40) | PLUG | - | D-Type | 1 | Nickel | - | - | - | 0.050 Pitch x 0.100 Row to Row | BLACK | - | - | - | - | Feed Through | - | 63.88mm | 63.88mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 09643147222 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Natural | 2 | Female | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | - | 0.401 (10.20mm) | - | Board Lock, Filter, Mounting Brackets | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09692009057 HARTING | 14 |
| Datasheet | 9 Weeks | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09678096715 HARTING | 14 |
| Datasheet | 11 Weeks | Gold | Panel | Panel Mount | Metal | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09643217217 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 25 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 7.5A | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | Filter, Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09664187500 HARTING | 137 | - | - | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | 37 | IDC, Ribbon Cable | EAR99 | Receptacle, Female Sockets | - | 125°C | -55°C | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 37 | Right Angle | - | 18.2mm | 2A | TIN | UL, CSA | - | - | - | 2.77mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | PLUG | - | D-Sub | 1 | - | - | - | - | 4 DC C | - | - | PREASSEM CONN | - | - | Feed Through | - | 69.4mm | 17.1mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09693015172 HARTING | 62 | - | - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic, Glass Filled | Glass | Steel | Steel, Tin Plated | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 17 (15 + 2 Coax or Power) | - | - | Green | 2 | Receptacle | - | - | - | 750V | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | - | - | - | 5A | - | - | Gold or Gold-Palladium | - | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | Shielded | 12.5mm | - | - | 30.0μin 0.76μm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09552156611741 HARTING | 103 |
| - | 9 Weeks | Gold | Surface Mount | - | - | - | - | - | Metal | Steel | - | - | Bronze | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | SMD/SMT | - | D SUBMINIATURE CONNECTOR | - | 260°C | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 2.74mm | - | Straight | - | 12.25mm | 5A | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.45mm | 12.5mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 09691015051 HARTING | 64 | - | - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 5 (4 + 1 Power) | - | - | Green | 2 | Receptacle | - | - | - | - | NO | YES | NO | NO | Signal and Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | 5 | - | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | Tin | D-Sub, Combo | - | - | - | - | - | 1 DE E - 5W1 | - | 1 | - | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09664516511 HARTING | 172 | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Straight | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | 1 | - | - | - | Stamped | 4 DC C | - | - | - | - | - | Board Lock | - | 69.7mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09551663816741 HARTING | 7 |
| - | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | LOW PROFILE | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09644117240 HARTING | 34 |
| Datasheet | 9 Weeks | Gold | Free Hanging, Through Hole | Free Hanging (In-Line) | - | Polycyclohexylenedimethylene | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 37 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 3.9nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | 7.5A | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 100V | - | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | Filter | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09662187501 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 15 | 85°C | -40°C | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | - | - | - | 2 DA A | - | - | - | - | - | Feed Through | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09652616713 HARTING | 71 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | - | - | yes | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | - | - | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Straight | - | 12.5mm | 6A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1 | - | - | - | Stamped | 2 DA A | - | - | - | - | 1kV | Board Lock, Grounding Indents | - | 39.5mm | 12.4mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09652627811 HARTING | 69 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Right Angle | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | 1 | - | - | - | Stamped | 2 DA A | - | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | 39.5mm | 13.6mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09664626812 HARTING | 65 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | 37 | Solder | EAR99 | Plug, Male Pins | - | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | Right Angle | - | - | - | TIN | UL | - | - | 2 | - | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (4-40) | RECEPTACLE | - | D-Sub | 1 | - | 3.336 N | 3.336 N | Machined | 4 DC C | - | - | - | - | - | Board Lock, Grounding Indents | - | 69.4mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09652227801 HARTING | 116 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.74mm | 15 | Right Angle | - | - | 7.5A | - | UL | - | COMMERCIAL | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.535 inch | 94V-0 | NO | 0.591 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | RECEPTACLE | - | D-Sub | - | - | - | - | Stamped | 2 DA A | - | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | 39.5mm | 13.6mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09670154707 HARTING | 58 | - | - | 4 Weeks | - | Panel | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Wire Wrap | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Straight | - | - | 7A | TIN | UL | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 7.5A | - | - | - | Housing/Shell (Unthreaded) | PLUG | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | 2 DA A | - | - | - | - | 1kV | - | - | 39.5mm | 12.5mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09664287700 HARTING | 83 | - | - | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | 37 | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | - | 125°C | -55°C | - | 2 | Male | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 37 | Right Angle | - | 12.55mm | - | TIN | UL, CSA | - | - | - | 2.77mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | RECEPTACLE | - | D-Sub | 1 | - | - | - | - | 4 DC C | - | - | PREASSEM CONN | - | - | Feed Through, Grounding Indents | - | 69.4mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09652627812 HARTING | 60 | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | Stamped | 2 DA A | - | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |