- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09691009020 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09691009026 HARTING | In Stock | - | - | 20 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009042 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09670095656 HARTING | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693009077 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09691009025 HARTING | In Stock | - | - | 9 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09664145502 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662146507 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | TIN | UL | - | - | 1.547 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | - | - | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09670095658 HARTING | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 7.5A | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09695835423 HARTING | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692009193 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Right Angle | 12.5mm | 30A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 15.4mm | - | - | - | ROHS3 Compliant | ||
![]() 09692009077 HARTING | In Stock | - | - | 9 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09641117227 HARTING | In Stock | - | - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | 7.5A | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Filter | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09643127220 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | Filter | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009107 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09643247245 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel, Tin Plated | NOT SPECIFIED | - | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09643247235 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693009111 HARTING | In Stock | - | - | 20 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009093 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09564527612 HARTING | 57 | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 62 | - | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | Right Angle | - | 2A | - | UL | - | COMMERCIAL | - | 3 | - | STAGGERED | - | 0.509 inch | - | 94V-0 | NO | 0.646 inch | 2A | 25mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.095 inch | - | Tin | - | D-Sub, High Density | 1 | 2.54 mm | - | - | 0.078 inch | Stamped | 4 DC C High Density | 0.350 (8.89mm) | Board Lock | 69.8mm | - | - | - | UL94 V-0 | ROHS3 Compliant |