- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09564909001 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | - | - | - | -55°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 62 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 4 DC C High Density | - | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09641239076 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09641149066 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 9 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09663645716 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | - | 25 | - | - | - | 2 | - | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | Board Lock, Grounding Indents | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09696845200 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09662146505 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | TIN | UL | - | - | 1.547 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | PLUG | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | - | - | 0.171 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663537612 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09693009122 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09664627813 HARTING | 14 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | Board Lock, Grounding Indents | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09553566620741 HARTING | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | Board Guide | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661647715 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661236802 HARTING | 14 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | - | 0.508 inch | - | - | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | 0.409 (10.40mm) | Grounding Indents | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661147500 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 9 | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | - | - | 0.165 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661247706 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | Grounding Indents | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 60010265132 HARTING | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | STEEL | Thermoplastic, Glass Filled | Thermoplastic | - | NOT SPECIFIED | Copper | 240V | -55°C~105°C | Bulk | har-mik® | yes | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 26 | - | - | - | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.27mm | 26 | - | - | 1A | NICKEL | UL | - | COMMERCIAL | 1.465 inch | 4 | STAGGERED | - | 0.413 inch | - | 94V-0 | NO | 0.484 inch | 1A | 30mOhm | - | 1000000000Ohm | Housing/Shell (M2.5); Latchblocks | - | - | - | - | D-Type | 1.905 mm | - | - | 0.1 inch | - | 0.050 Pitch x 0.100 Row to Row | 0.185 (4.70mm) | - | - | 30μin | 0.134 inch | - | No SVHC | RoHS Compliant | - | ||
![]() 09642149043 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | - | Glass | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Natural | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670505663 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 50 | - | - | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | 2.7686mm | - | TIN | UL | - | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | 2.8448 mm | - | - | 0.112 inch | Machined | 5 DD D | 0.409 (10.40mm) | Grounding Indents | - | - | 0.264 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09565515512 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 78 | - | - | - | 4 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | Tin | - | D-Sub, High Density | - | - | - | - | Stamped | 5 DD D High Density | - | Board Lock | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09677157615 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | - | 15 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | - | 15 | IP67 - Dust Tight, Waterproof | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | Grounding Indents | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09677156715 HARTING | 14 |
| - | 19 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | - | 15 | IP67 - Dust Tight, Waterproof | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof |