- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09654636813 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09665236803 HARTING | 14 |
| - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 50 | - | - | 2.7686mm | - | - | TIN | UL | - | 3 | STAGGERED | - | 0.618 inch | 94V-0 | NO | 0.689 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 2.8448 mm | - | - | 0.112 inch | Machined | 5 DD D | 0.409 (10.40mm) | Grounding Indents | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09694015272 HARTING | 14 |
| - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 27 (25 + 2 Coax or Power) | Green | 2 | - | - | - | - | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | 27 | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 4 DC C - 27W2 | - | - | - | - | 31.5μin 0.80μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09676098775 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | - | - | - | -25°C~70°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | Board Lock | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09677098715 HARTING | 14 |
| - | 19 Weeks | Gold | Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | - | 5A | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09670254716 HARTING | 100 | - | - | 11 Weeks | - | Panel | Panel Mount, Through Hole | - | - | Polybutylene | - | Steel | NOT SPECIFIED | NOT SPECIFIED | -55°C | - | - | Bulk | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 7.5A | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | - | 3 DB B | - | - | 53.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09675098775 HARTING | 14 |
| - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Board Lock | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09664537613 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09670154716 HARTING | 14 |
| - | 3 Weeks | - | Panel | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Straight | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 7.5A | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | - | 2 DA A | - | - | 39.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09675156758 HARTING | 14 |
| - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Metal | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | Female | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 15 | Right Angle | IP67 - Dust Tight, Waterproof | - | 19.3mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | 0.228 (5.80mm) | Board Lock | 48.3mm | 21mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676097658 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | 0.228 (5.80mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09644247212 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Natural | 2 | Male | PANEL MOUNTABLE | - | 47pF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09676098758 HARTING | In Stock | - | - | 7 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | 0.228 (5.80mm) | Board Lock, Mounting Brackets | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676257675 HARTING | 14 |
| - | 7 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676099675 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09676508758 HARTING | In Stock | - | - | 7 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 50 | - | 3 | - | STANDARD: DIN 41652 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | - | 5 DD D | 0.228 (5.80mm) | Board Lock, Mounting Brackets | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09678156715 HARTING | 14 |
| - | 9 Weeks | Gold | Panel | Panel Mount | Metal | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09675259675 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09644127210 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | Filter | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09676379658 HARTING | In Stock | - | - | 7 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 37 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | 0.228 (5.80mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof |