- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09654615711 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | 2 | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | Board Lock, Grounding Indents | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09642117237 HARTING | 14 |
| - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 15 | Natural | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | 7.5A | TIN | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | Tin | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Filter | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09692009066 HARTING | In Stock | - | - | 9 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09665636812 HARTING | 14 |
| - | 15 Weeks | - | - | BOARD | - | - | Metal | - | - | - | #4-40 | - | THREADED | NOT SPECIFIED | - | RIGHT ANGLE | 125°C | -55°C | 5/D | - | - | - | - | yes | Active | - | PCB | EAR99 | D SUBMINIATURE CONNECTOR | - | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | 8536.69.40.30 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | 50 | - | 2.7686mm | - | TIN | UL | - | MIL-C-24308 | 2.638 inch | 3 | STAGGERED | - | 0.618 inch | MALE | 94V-0 | NO | 0.689 inch | 6.5A | RND PIN-SKT | 10mOhm | - | 10000000000Ohm | - | 0.109 inch | RECEPTACLE | - | 1000VAC V | - | 2.8448 mm | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | 0.114 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() 09641117217 HARTING | In Stock | - | - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 9 | Natural | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | 7.5A | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Filter | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09653613711 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | Board Lock, Grounding Indents | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09695845200 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09663525617 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | - | 2 | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09695845100 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09663513511 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | - | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | Board Lock | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09641147222 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | Natural | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09676378715 HARTING | In Stock | - | - | 8 Weeks | Gold | Panel | Panel Mount | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Brass, Tin Plated | - | - | NOT SPECIFIED | - | - | - | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 37 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 37 | IP67 - Dust Tight, Waterproof | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | 4 DC C | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09642117220 HARTING | In Stock | - | - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 15 | Natural | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | - | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Filter | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09663646716 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | - | 25 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | Board Lock, Grounding Indents | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09692009032 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09642127240 HARTING | 31 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | Natural | 2 | Receptacle | PANEL MOUNTABLE | 8536.69.40.30 | 3.9nF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Filter | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09642217238 HARTING | In Stock | - | - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | - | 15 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | 7.5A | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Cable Side (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | Filter, Grounding Indents | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09643227245 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | 7.5A | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | Board Lock, Filter, Grounding Indents | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09642127236 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -20°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | Natural | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | 7.5A | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Board Lock, Filter | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09642227220 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Filter, Grounding Indents | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |