- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | Filtered | Ihs Manufacturer | Insulation Materials | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | Part Life Cycle Code | Product Depth (mm) | Risk Rank | Rohs Code | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Test Voltage | Mounting Angle | Features | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663127602 HARTING | 21 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | 53.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09665116501 HARTING | 154 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 50 | - | 3 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | Straight | 2.7686mm | 15.5mm | - | - | TIN | UL | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | - | - | D-Sub | 1 | - | 2.8448 mm | - | - | - | Stamped | 5 DD D | - | - | - | - | - | - | - | - | - | 67mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09693009043 HARTING | 19 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9675097658 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | Brass | - | - | - | - | 9 | - | Right Angle | - | Copper Alloy | EAR99 | Unfiltered | - | - | 5000 | - | No | - | - | 500 | 25 | 5 | 70 | - | -25 | - | Through Hole | Panel | - | 19 | - | - | E | 1.37 | Solder | - | - | - | - | Active | - | - | - | - | - | D-Subminiature | 9 Position | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | 9 | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Nickel | - | - | Right Angle | - | IP67 | 40 | - | - | - | - | - | 21 | - | - | Yes with exemptions | ||
![]() 09643247234 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | 0.406 (10.30mm) | - | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09670505616 HARTING | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Wire Wrap | EAR99 | Plug, Male Pins | - | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 2.7686mm | - | - | - | TIN | UL | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.197 inch | - | 7.5A | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 2.8448 mm | - | - | 0.112 inch | - | 5 DD D | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | 0.512 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09551563611741 HARTING | 37 |
| - | 20 Weeks | - | Through Hole | Surface Mount, Right Angle | STEEL | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Female | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | - | NICKEL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09663626814 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | - | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09664515511 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 37 | - | 2 | - | - | 8536.69.40.30 | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | Board Lock | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09652697712 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09661513511 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09670374715050 HARTING | 14 |
| - | 20 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 37 | - | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09670504716 HARTING | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Wire Wrap | EAR99 | Receptacle, Female Sockets | - | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 2.7686mm | - | - | - | TIN | UL | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.197 inch | - | 7.5A | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | 2.8448 mm | - | - | 0.112 inch | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | - | 0.512 inch | - | - | - | ROHS3 Compliant | ||
![]() 09643227215 HARTING Technology Group | 19 |
| - | - | - | - | BOARD | STEEL | - | - | - | - | 25 | - | Straight | NOT SPECIFIED | NOT SPECIFIED | EAR99 | - | HARTING ELECTRONICS GMBH & CO KG | - | 1000 | GLASS FILLED POLYESTER | No | HARTING Technology Group | 09643227215 | 500 | - | 7.5 | - | 100V | - | Plug/bus | Through Hole | - | Active | 12.5 | 5.7 | Yes | B | 1.38 | Solder | - | - | - | Yes | Active | - | - | - | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | 2 | PL | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | compliant | - | TIN | - | - | - | - | - | 25 | - | MULTIPLE MATING PARTS AVAILABLE | - | M | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | 1 | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 53 | - | - | - | - | - | 12.5 | - | - | Yes with exemptions | ||
![]() 09641227210 HARTING | 14 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | Natural | 2 | Male | PANEL MOUNTABLE | - | 47pF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | Filter, Grounding Indents | - | - | - | 30.8mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09664126602 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 37 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Right Angle | - | - | - | 6A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | 0.409 (10.40mm) | - | - | 1kV | - | - | - | - | - | 69.7mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09653626812 HARTING | 164 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 25 | Solder | - | Plug, Male Pins | - | - | - | 2 | Male | - | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Right Angle | - | - | - | 7.5A | TIN | - | - | - | COMMERCIAL | 2 | - | STAGGERED | - | - | - | 94V-0 | NO | - | 250V | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | - | - | D-Sub | 1 | Tin | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | - | - | 1kV | - | Board Lock, Grounding Indents | - | - | 12.5mm | 53.2mm | 13.6mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09641137802 HARTING | 6 | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | PBT | Polybutylene Terephthalate (PBT) | Polybutylene | Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | 2 | Receptacle | - | - | 0F | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 9 | Right Angle | - | 18.5mm | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | - | 250V | - | - | Board Lock, Filter | - | - | 12.5mm | 30.8mm | 18.5mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09644127236 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 37 | Natural | 2 | Female | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 7.5A | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | - | - | - | - | Board Lock, Filter | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09644147244 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 37 | Natural | 2 | Female | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | 0.401 (10.20mm) | - | - | - | - | Board Lock, Filter, Mounting Brackets | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |