- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663546513 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 25 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | 12.5mm | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | D-Sub | 1 | 3.336 N | - | Stamped | 3 DB B | - | Board Lock | 53.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661146506 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 9 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 1 DE E | - | - | - | - | - | 0.171 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663246706 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | - | Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09662546515 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | 12.5mm | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Housing/Shell (M3) | - | PLUG | - | D-Sub | 1 | 3.336 N | - | Stamped | 2 DA A | - | Board Lock | 39.4mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09641227220 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel | NOT SPECIFIED | Copper Alloy | 100V | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | Filter, Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09664546512 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 4 DC C | - | Board Lock | - | - | - | 0.165 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09662146504 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | 12.5mm | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | D-Sub | 1 | 3.336 N | 3.336 N | Stamped | 2 DA A | - | - | 39.4mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661146502 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 9 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | 12.5mm | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | D-Sub | 1 | 3.336 N | 3.336 N | Stamped | 1 DE E | - | - | 31.2mm | - | - | - | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() 09644247244 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09643227236 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel | - | Copper Alloy | 100V | -20°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 7.5A | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | Board Lock, Filter, Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09643247244 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09643247213 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661187502 HARTING | 104 |
| - | 9 Weeks | - | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | Bulk | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | - | 9 | 85°C | -40°C | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 9 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | Feed Through | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09552566611741 HARTING | 21 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | - | Board Guide | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661626817 HARTING | 98 |
| - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | Male | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | 20.2mm | 7.5A | TIN | UL | - | 2 | STAGGERED | - | - | NO | - | 6.5A | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 1 DE E | - | Board Lock, Grounding Indents | 30.9mm | 12.5mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661137602 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | 0.583 inch | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09692009079 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09676159675 HARTING | In Stock | - | - | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | Copper Alloy | - | -25°C~70°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09694009062 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09644247224 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | NOT SPECIFIED | Copper Alloy | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - |