- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663146506 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 25 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | - | 12.5mm | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | D-Sub | 1 | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | - | 53.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663145504 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09696845100 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09664517513 HARTING | In Stock |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | Stamped | 4 DC C | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09662147502 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | TIN | UL | - | - | 1.547 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | - | - | - | - | 0.165 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09662637812 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | TIN | UL | - | - | 1.543 inch | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | 0.583 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663216702 HARTING | 50 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Straight | - | - | 12.9mm | - | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | D-Sub | 1 | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | Grounding Indents | 53.1mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661547512 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 9 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | - | PLUG | 1000VAC V | D-Sub | - | 3.336 N | - | - | Stamped | 1 DE E | - | - | Board Lock | - | - | - | 0.165 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09644147223 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 37 | - | - | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09692009174 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09662127600 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | Stamped | 2 DA A | - | 0.409 (10.40mm) | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 60010685232 HARTING | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Resin, Thermoplastic | Thermoplastic, Glass Filled | Glass | - | NOT SPECIFIED | Copper | 240V | -55°C~105°C | Bulk | har-mik® | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | - | - | - | - | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.54mm | - | Right Angle | Shielded | - | 17.3mm | 1A | NICKEL | UL | - | COMMERCIAL | - | - | 68 | - | - | - | - | 94V-0 | NO | - | 1A | 30mOhm | - | 1GOhm | Housing/Shell (M2.5); Latchblocks | - | RECEPTACLE | 750VAC V | D-Type | 1 | - | - | - | - | 0.050 Pitch x 0.100 Row to Row | PREASSEM CONN | 0.185 (4.70mm) | Grounding Indents | 63.88mm | 10.5mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 09676506775 HARTING | 8 |
| - | 11 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | - | - | -25°C~70°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 50 | - | - | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | 5 DD D | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09551567622741 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | - | Board Guide | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09672504704 HARTING | 77 | - | Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 50 | - | - | - | 3 | Receptacle | STANDARDS: DIN 41652; IEC 60807 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.77mm | 50 | Straight | - | - | - | - | TIN | UL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | - | - | 10mOhm | 20 AWG | 10000000000Ohm | Housing/Shell (Unthreaded) | - | PLUG | 1000VAC V | D-Sub | - | - | - | 0.112 inch | Stamped | 5 DD D | PREASSEM CONN | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09652217702 HARTING | 108 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | - | 12.5mm | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | - | Stamped | 2 DA A | - | - | Grounding Indents | 39.5mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663626815 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | - | - | - | 94V-0 | NO | 0.551 inch | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | - | Board Lock, Grounding Indents | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09663286702 HARTING | 71 |
| - | 9 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | Bulk | - | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | EAR99 | Plug, Male Pins | - | 25 | 125°C | -55°C | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | Feed Through, Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09552296822741 HARTING | 21 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 09551696822741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |