- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09654215703 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 37 | - | 2 | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693009163 HARTING | 14 |
| Datasheet | 9 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09552667821741 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09551567621741 HARTING | 14 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552566615741 HARTING | 14 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552566622741 HARTING | 21 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09691009084 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09691009029 HARTING | 14 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09670159159 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 15 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09670094757 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 7.5A | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09670259160 HARTING | 14 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 25 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09641247244 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | - | Active | - | - | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 09641247235 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | - | Active | - | - | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 09693009087 HARTING | 14 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09652216702 HARTING | 52 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Tray | yes | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Plug, Male Pins | - | - | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | 12.5mm | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 2 DA A | - | Grounding Indents | 39.5mm | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09665526617 HARTING | 31 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 50 | - | 3 | Female | STANDARD: DIN 41 652, IEC 60 807 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | 2.7686mm | - | 6A | TIN | UL | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.598 inch | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 2.54 mm | - | - | 0.112 inch | Stamped | 5 DD D | 0.409 (10.40mm) | Board Lock | - | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09564005615050 HARTING | 200 | - | - | 9 Weeks | - | Cable, Through Hole | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 62 | Black | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.42mm | 62 | Straight | - | - | 2A | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | - | - | - | - | Stamped | 4 DC C High Density | - | Grounding Indents | 69.4mm | 12.55mm | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09564004715050 HARTING | 49 |
| - | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 62 | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.42mm | 62 | Straight | - | - | 2A | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | NO | - | - | - | 24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | 69.4mm | 12.55mm | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693009075 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09672155615 HARTING | 20 | - | - | 4 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | - | 15 | - | 2 | Male | - | 8536.69.40.30 | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 15 | Straight | - | 17mm | 6.5A | TIN | - | - | - | - | - | - | - | - | NO | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 2 DA A | - | Grounding Indents | 39.5mm | 12.5mm | - | - | UL94 V-0 | ROHS3 Compliant |